Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.68
|
135
in stock
|
Buy Now | |
Avnet Asia
from US$1.30
|
2,400
in stock
|
Buy Now | |
Farnell
from US$1.86
|
2,085
in stock
|
Buy Now | |
element14
from US$1.98
|
1,680
in stock
|
Buy Now | |
TE Store
from US$2.18
|
1,248
in stock
|
Buy Now | |
Distrelec
from US$2.00
|
413
in stock
|
Buy Now | |
Rapid Electronics
from US$2.67
|
300
in stock
|
Buy Now | |
Chip One Stop
from US$2.91
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$2.50
|
27
in stock
|
Buy Now | |
Future Electronics
from US$1.60
|
-
|
Buy Now | |
Avnet America
from US$2.32
|
-
|
Buy Now | |
RS Americas
from US$2.34
|
-
|
Buy Now | |
TTI Europe
from US$1.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Offset | 4.13mm |
---|---|
Shell Plating Material | Tin |
Shell Plating Finish | Bright |
Number of Ports | 1 |
Number of Positions | 4 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
PCB Thickness (Recommended) | .047in, 1.2mm |
Tail Length | 2.47mm, .097in |
Centerline (Pitch) | 2mm, .078in, 2.5mm, .098in |
Housing Material | Thermoplastic |
Housing Color | Natural |
Moisture Sensitivity Level | 1 |
UL Flammability Rating | UL 94V-0 |
Industry Standard | USB 2.0 |
Test Identification (TID) | 60001283 |
PCB Mount Retention Type | SMT Hold-Down |
Connector Mounting Type | Board Mount |
Panel Mount Feature Type | Flange |
PCB Connector Seating | Offset |
Mounting Location | Top |
Locking Feature | With |
Locating Posts | With |
Circuit Application | Power & Signal |
Pick & Place Capable | No |
Halogen Free | No |
Packaging Quantity | 300 |
Packaging Method | Reel, Box & Tray |
USB Version | 2.0 |
USB Type | A |
Connector & Contact Terminates To | Printed Circuit Board |
LED | Without |
Connector System | Cable-to-Board |
Size | Standard |
Product Type | Connector |
Orientation | Right Angle |
Connector Style | Receptacle |
Termination Method | Solder |
Contact Termination Type | Surface Mount |
Termination Method to Printed Circuit Board | Reflow Solder |
Löttemperatur (max.) | 240°C |
Soldering Temperature (Max) | 240°C, 500°F |
Mating Cycles (Max) | 1500 |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Conn USB RCP 4 POS Solder RA Thru-Hole 4 Terminal 1 Port Tray | Avnet Asia |
USB CONNECTOR, 2.0 TYPE A, RCPT, SMT | Farnell |
Std USB Type A, R/A, SMT, Offset,Natural USB Adapter Type: A USB Version: 2.0 Connector Profile: Standard Connector & Housing Type: Receptacle Number of Ports: 1 A 2.0 Standard Receptacle | Usb Connector Type | Part Number: 292303-9 | Internal Number: 292303-9 | TE Connectivity | TE Store |
TE Connectivity USB Connector, Socket, USB-A 2.0, Right Angle, Positions - 4 | Distrelec |
USB Connectors USB Type A Recept Female SMD/SMT | Rapid Electronics |
Usb Connector, 2.0 Type A, Rcpt, Smt | Newark Electronics |
USB 4 Position Type A Right Angle Receptacle Assembly | Future Electronics |
Std USB Type A, R/A, SMT, Offset, Natural, USB Connectors | TE Connectivity 292303-9 | RS Americas |
STD USB TYPE A 2.0 R/A SMT NAT | TTI Europe |
STD USB TYPE A, R/A,SMT,OFFSET | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 292303-9?
Additional datasheets, footprints and schematics for 292303-9 are listed on our Part Details page. You can also find images and similar parts to 292303-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292303-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292303-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292303-9 fall under?
The 292303-9 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 292303-9 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292303-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 292303-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292303-9 have stock available?
Authorised distributors including Avnet Asia, Farnell, element14, TE Store and Distrelec have stock available or on a lead time for 292303-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292303-9 often in real-time on the comparison pages.
What if I can't find stock of 292303-9?
You can fill out our help required form which you can use to request a quote for 292303-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.