292303-5 Part Information
Details for 292303-5 by TE Connectivity
Connectors>Audio & Video Connectors>USB Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.2200 |
10 | 0.9900 |
100 | 0.9360 |
250 | 0.8460 |
500 | 0.8080 |
1000 | 0.7850 |
Stock Information
Details
Part Downloads
Part Specifications
Shell Plating Material | Tin |
Shell Plating Finish | Bright |
Number of Positions | 4 |
Number of Ports | 1 |
Number of Mounting Legs | 2 |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | 1A |
PCB Thickness (Recommended) | .062in, 1.57mm |
Tail Length | 2.84mm, .112in |
Housing Color | Natural |
Centerline (Pitch) | .098in, .078in, 2.5mm, 2mm |
Housing Material | Thermoplastic |
Moisture Sensitivity Level | 1 |
UL Flammability Rating | UL 94V-0 |
Industry Standard | USB 2.0 |
Locking Feature | With |
Locating Posts | Without |
PCB Connector Seating | Flush |
PCB Mount Retention Type | Kinked Legs |
Mounting Location | Top |
Panel Mount Feature Type | Flange |
Connector Mounting Type | Board Mount |
Halogen Free | No |
Circuit Application | Power & Signal |
Pick & Place Capable | No |
Packaging Quantity | 30 |
Packaging Method | Box & Tube, Tube |
Product Type | Connector |
Orientation | Right Angle |
Size | Standard |
USB Version | 2.0 |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
USB Type | A |
LED | Without |
Termination Method | Solder |
Contact Termination Type | Through Hole |
Termination Method to Printed Circuit Board | Wave Solder |
Soldering Temperature (Max) | 500°F, 260°C |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Löttemperatur (max.) | 260°C |
Mating Cycles (Max) | 1500 |
Compatible Parts
Alternative Part Descriptions
- USB, 2.0 TYPE A, RECEPTACLE, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 292303-5?
Additional datasheets, footprints and schematics for 292303-5 are listed in our Part Details tab. You can also find the 292303-5 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292303-5 in the Pricing & Inventory tab next to part details. You can view 292303-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292303-5 fall under?
The 292303-5 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 292303-5 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292303-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 292303-5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 292303-5 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 292303-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292303-5 often in real-time on the comparison pages.
What if I can't find stock of 292303-5?
You can fill out our help required form which you can use to request a quote for 292303-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.