Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.75
|
6
in stock
|
Buy Now | |
TE Store
from US$2.83
|
6,251
in stock
|
Buy Now | |
Newark Electronics
from US$2.44
|
215
in stock
|
Buy Now | |
element14
from US$1.71
|
215
in stock
|
Buy Now | |
Farnell
from US$1.70
|
215
in stock
|
Buy Now | |
Rapid Electronics
from US$3.08
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$3.32
|
18
in stock
|
Buy Now | |
Future Electronics
from US$1.64
|
-
|
Buy Now | |
Avnet America
from US$1.40
|
-
|
Buy Now | |
RS Americas
from US$2.88
|
-
|
Buy Now | |
Distrelec
from US$2.39
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Shell Plating Finish | Bright |
Panel Ground Location | Between Ports |
Number of Positions | 8 |
Number of Ports | 2 |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
PCB Thickness (Recommended) | .062in, 1.57mm |
Tail Length | .112in, 2.84mm |
Centerline (Pitch) | .078in, 2.5mm, .098in, 2mm |
Housing Material | Thermoplastic |
Housing Color | Black |
Industry Standard | USB 2.0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
Mounting Location | Top |
Locating Posts | Without |
Locking Feature | With |
Circuit Application | Signal |
Packaging Quantity | 88 |
Packaging Method | Tray, Box & Tray |
USB Version | 2.0 |
Ground Component Type | Ground Finger |
Connector & Contact Terminates To | Printed Circuit Board |
LED | Without |
Product Type | Connector |
Grounding Options | Panel Ground |
Size | Standard |
Connector Style | Receptacle |
Orientation | Right Angle |
Connector System | Cable-to-Board |
USB Type | A |
Contact Termination Type | Through Hole |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method | Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Löttemperatur (max.) | 260°C |
Mating Cycles (Max) | 1500 |
Soldering Temperature (Max) | 260°C, 500°F |
USB A R/A STAK ASSY THRU HOLE USB Adapter Type: A USB Version: 2.0 Connector Profile: Standard Connector & Housing Type: Receptacle Number of Ports: 2 A 2.0 Standard Receptacle | Usb Connector Type | Part Number: 5787745-4 | Internal Number: 5787745-4 | TE Connectivity | TE Store |
Stacked Usb Conn, 2.0 Type A, 2Pos Rohs Compliant: Yes |Amp Te Connectivity 5787745-4 | Newark Electronics |
STACKED USB CONN, 2.0 TYPE A, 2POS | element14 |
USB Connectors A R/A STACK T/H | Rapid Electronics |
Connector pcb USB A 2.0 4 way stacked | RS |
Conn USB RCP/RCP 4/4 POS Solder RA Thru-Hole 8 Terminal 2 Port Tray | Avnet America |
Dual Port Right Angle Version 2.0 Type A USB Connector, Through Hole Socket | TE Connectivity 5787745-4 | RS Americas |
TE Connectivity - AMP USB A R/A STAK ASSY THRU HOLE | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 8Ways |
Connector Mounting | Through Hole Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5787745-4?
Additional datasheets, footprints and schematics for 5787745-4 are listed on our Part Details page. You can also find images and similar parts to 5787745-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5787745-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5787745-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5787745-4 fall under?
The 5787745-4 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5787745-4 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5787745-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5787745-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5787745-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 5787745-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5787745-4 often in real-time on the comparison pages.
What if I can't find stock of 5787745-4?
You can fill out our help required form which you can use to request a quote for 5787745-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.