Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Nickel over Copper |
---|---|
Number of Ports | 1 |
Number of Mounting Legs | 4 |
Number of Positions | 4 |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | 1.5A |
PCB Thickness (Recommended) | 1.6mm, .063in |
Tail Length | .096in, 2.45mm |
Housing Color | Black |
Centerline (Pitch) | .078in, 2mm |
Housing Material | Thermoplastic |
Industry Standard | USB 2.0 |
Moisture Sensitivity Level | 1 |
UL Flammability Rating | UL 94V-0 |
Locking Feature | With |
Locating Posts | Without |
Panel Mount Feature Type | Flange |
PCB Connector Seating | Flush |
PCB Mount Retention Type | Kinked Legs |
Mounting Location | Top |
Connector Mounting Type | Board Mount |
Pick & Place Capable | No |
Halogen Free | No |
Circuit Application | Power & Signal |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 100 |
Connector Style | Receptacle |
Size | Standard |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
LED | Without |
Connector System | Cable-to-Board |
USB Type | A |
USB Version | 2.0 |
Orientation | Flag |
Contact Termination Type | Through Hole |
Termination Method to Printed Circuit Board | Wave Solder |
Termination Method | Solder |
Operating Temperature Range | 0 – 50°C, 32 – 122°F |
Mating Cycles (Max) | 250 |
Löttemperatur (max.) | 240°C |
Soldering Temperature (Max) | 464°F, 240°C |
Std Usb Type A, Flag, T/H, 1.5A |Te Connectivity 1734775-1 | Newark Electronics |
Conn USB RCP 4 POS 2mm Solder RA Thru-Hole 4 Terminal 1 Port Tray | Avnet America |
Special Order: Std USB Type A, Flag, T/H, 1.5A USB Adapter Type: A USB Version: 2.0 Connector Profile: Standard Connector & Housing Type: Receptacle Number of Ports: 1 A 2.0 Standard Receptacle | Usb Connector Type | Part Number: 1734775-1 | Internal Number: 1734775-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1734775-1?
Additional datasheets, footprints and schematics for 1734775-1 are listed on our Part Details page. You can also find images and similar parts to 1734775-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734775-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734775-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734775-1 fall under?
The 1734775-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1734775-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734775-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734775-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734775-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 1734775-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734775-1 often in real-time on the comparison pages.
What if I can't find stock of 1734775-1?
You can fill out our help required form which you can use to request a quote for 1734775-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.