Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.67
|
430
in stock
|
Buy Now | |
TTI Europe
from US$1.86
|
23,144
in stock
|
Buy Now | |
TE Store
from US$3.84
|
4,892
in stock
|
Buy Now | |
Newark Electronics
from US$4.01
|
1,297
in stock
|
Buy Now | |
Avnet America
from US$2.36
|
1,297
in stock
|
Buy Now | |
Rapid Electronics
from US$3.17
|
774
in stock
|
Buy Now | |
Future Electronics
from US$2.40
|
552
in stock
|
Buy Now | |
Chip One Stop
from US$2.84
|
372
in stock
|
Buy Now | |
RS Americas
from US$3.38
|
25
in stock
|
Buy Now | |
Distrelec
from US$3.38
|
24
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.79
|
9
in stock
|
Buy Now | |
Avnet Abacus
-
|
7,480
in stock
|
Buy Now | |
Boersig
from US$3.19
|
-
|
Buy Now | |
element14
from US$3.71
|
-
|
Buy Now | |
Farnell
from US$2.89
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Shell Plating Finish | Bright |
---|---|
Shell Plating Material | Tin |
Number of Ports | 2 |
Number of Positions | 8 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
PCB Thickness (Recommended) | 1.57mm, .062in |
Tail Length | .112in, 2.84mm |
Centerline (Pitch) | 2mm, .098in, 2.5mm, .078in |
Housing Material | Thermoplastic |
Housing Color | Black |
Industry Standard | USB 2.0 |
Locking Feature | With |
PCB Mount Retention Type | Kinked Legs |
Locating Posts | Without |
Connector Mounting Type | Board Mount |
Mounting Location | Top |
Circuit Application | Signal |
Packaging Method | Box & Tray, Box |
Packaging Quantity | 88 |
Connector & Contact Terminates To | Printed Circuit Board |
USB Type | A |
LED | Without |
Product Type | Connector |
Connector System | Cable-to-Board |
Connector Style | Receptacle |
Size | Standard |
Orientation | Right Angle |
USB Version | 2.0 |
Termination Method | Solder |
Contact Termination Type | Through Hole |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
USB 2.0 A 2X1 STACKED T/H | TTI Europe |
RECP ASSY, R/A, STACKED, THRU-HOLE, USB, USB Adapter Type: A USB Version: 2.0 Connector Profile: Standard Connector & Housing Type: Receptacle Number of Ports: 2 A 2.0 Standard Receptacle | Usb Connector Type | Part Number: 5787617-1 | Internal Number: 5787617-1 | TE Connectivity | TE Store |
5787617-1 - Recp Assy, R/A, Stacked, Thru-Hole, Usb, Rohs Compliant: Yes |Amp Te Connectivity 5787617-1 | Newark Electronics |
Conn USB RCP/RCP 4/4 POS Solder RA Thru-Hole 8 Terminal 2 Port Tray | Avnet America |
RECP ASSY R/A STACKED THRU-HOLE USB | Rapid Electronics |
4 Position Dual Port Socket Right Angle Type A Through Hole USB | Future Electronics |
USB type A r/a thru-hole stacked socket | RS |
Conn, Data, USB, Recept, 2.0, 4 Pos, 2 Port, Rt Angle, Stack, A Ser, Gold/Nickel | TE Connectivity 5787617-1 | RS Americas |
TE Connectivity USB Connector, Socket, USB-A 2.0, Right Angle, Positions - 4 | Distrelec |
Socket | Transfer Multisort Elektronik |
USB STACKED, 2.0 TYPE A, 2PORT, R/A | element14 |
USB AND FIREWIRE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
No. of Positions | 8Ways |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Body Plating | Gold |
Connector Mounting | PCB Mount |
Connector Mounting Orientation | PC Board |
Connector Type | USB A |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Current Rating | 1A |
External Length / Height | 14.25mm |
External Width | 13.13mm |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
Insulation Resistance | 1000Mohm |
Length | 17mm |
No. of Contacts | 4Contacts |
No. of Mating Cycles | 1500 |
Termination Method | Solder |
Voltage Rating VAC | 30V |
Withstand Voltage | 750V |
Where can I find additional details, specifications and documents for a 5787617-1?
Additional datasheets, footprints and schematics for 5787617-1 are listed on our Part Details page. You can also find images and similar parts to 5787617-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5787617-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5787617-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5787617-1 fall under?
The 5787617-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5787617-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5787617-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5787617-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5787617-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Avnet America and Rapid Electronics have stock available or on a lead time for 5787617-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5787617-1 often in real-time on the comparison pages.
What if I can't find stock of 5787617-1?
You can fill out our help required form which you can use to request a quote for 5787617-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.