Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
LEAD FREE 808-AG11D-ESL,
2-1571552-2 |
Frame Style | Ladder |
---|---|
Sleeve Material | Brass |
Color | Black |
Sleeve Plating Material | Tin |
Number of Rows | 2 |
Number of Positions | 8 |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3A |
Contact Base Material | Beryllium Copper |
Contact Type | Pin |
Socket Type | DIP |
Mating Contact Type | Four-Fingered |
Contact Fabrication | Stamped & Formed |
Socket Style | Standard |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 5µin |
Height Above PC Board | 2.67mm, .105in |
Length | .4in |
Contact Resistance | 10mΩ |
Insulation Resistance | 5000MΩ |
Housing Material | Thermoplastic Polyester |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
PCB Mount Retention | Without |
Mounting Angle | Vertical |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Quantity per Tube | 60 |
Tubes per Box | 160 |
Packaging Quantity | 60 |
Packaging Method | Box & Tube, Tube |
Row-to-Row Spacing | 7.62mm, .3in |
Profile | Standard |
DIP Socket Type | Open Frame |
Product Type | Socket |
Leg Style | Straight |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Termination Type | Through Hole |
Termination Post Length | 3.18mm, .125in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DIP SOCKET, 8POS, 2.54MM, TH | element14 |
Dip Socket, 8Pos, 2.54Mm, Th Rohs Compliant: Yes |Amp Te Connectivity 2-1571552-2 | Newark Electronics |
IC & Component Socket, 8 Contacts, DIP Socket, 2.54 mm, 800, 7.62 mm, Copper Alloy | Avnet America |
Conn DIP Socket SKT 8 POS 2.54mm Solder ST Thru-Hole Tube | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | DIPLOMATE 800 Series |
RoHS: | Unknown |
No. of Contacts | 8Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | DIPLOMATE 800 Series |
Row Pitch | 7.62mm |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 2-1571552-2?
Additional datasheets, footprints and schematics for 2-1571552-2 are listed on our Part Details page. You can also find images and similar parts to 2-1571552-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1571552-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1571552-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1571552-2 fall under?
The 2-1571552-2 is listed under Connectors > Card & Socket Connectors > IC Sockets > DIP Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2-1571552-2 when available in the DIP Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1571552-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1571552-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1571552-2 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 2-1571552-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1571552-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1571552-2?
You can fill out our help required form which you can use to request a quote for 2-1571552-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.