Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.58
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$2.27
|
797
in stock
|
Buy Now | |
Rapid Electronics
from US$3.25
|
6,392
in stock
|
Buy Now | |
Chip One Stop
from US$3.17
|
6,392
in stock
|
Buy Now | |
Distrelec
from US$4.27
|
6,392
in stock
|
Buy Now | |
Farnell
from US$3.36
|
4,040
in stock
|
Buy Now | |
TTI Europe
from US$1.58
|
3,344
in stock
|
Buy Now | |
Newark Electronics
from US$3.73
|
522
in stock
|
Buy Now | |
element14
from US$3.01
|
522
in stock
|
Buy Now | |
TE Store
from US$4.05
|
476
in stock
|
Buy Now | |
RS
from US$3.35
|
221
in stock
|
Buy Now | |
RS Americas
from US$3.07
|
25
in stock
|
Buy Now | |
Avnet America
from US$2.52
|
-
|
Buy Now | |
Avnet Asia
from US$1.84
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Shell Plating Finish | Bright |
Panel Ground Location | Between Ports |
Number of Positions | 8 |
Number of Ports | 2 |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
PCB Thickness (Recommended) | .062in, 1.57mm |
Tail Length | .112in, 2.84mm |
Centerline (Pitch) | .098in, .078in, 2mm, 2.5mm |
Housing Material | Thermoplastic |
Housing Color | Black |
Industry Standard | USB 2.0 |
Locking Feature | With |
Connector Mounting Type | Board Mount |
Locating Posts | Without |
PCB Mount Retention Type | Kinked Legs |
Mounting Location | Top |
Circuit Application | Signal |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 88 |
Grounding Options | Panel Ground |
Size | Standard |
Orientation | Right Angle |
USB Version | 2.0 |
Product Type | Connector |
Ground Component Type | Ground Finger |
LED | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Connector System | Cable-to-Board |
USB Type | A |
Contact Termination Type | Through Hole |
Termination Method | Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
TE Connectivity - AMP USB A R/A STAK ASSY THRU HOLE | Distrelec |
USB STACKED CONN, R/A, 2.0 TYPE A, 8POS | Farnell |
USB 2.0 A 2X1 STACKED T/H | TTI Europe |
4 Position Dual Port Socket Right Angle Type A Through Hole USB | Future Electronics |
Connector, Usb A, Receptacle, 8Pos, Th | Newark Electronics |
CONNECTOR, USB A, RECEPTACLE, 8POS, TH | element14 |
USB A R/A STAK ASSY THRU HOLE USB Adapter Type: A USB Version: 2.0 Connector Profile: Standard Connector & Housing Type: Receptacle Number of Ports: 2 A 2.0 Standard Receptacle | Usb Connector Type | Part Number: 5787745-1 | Internal Number: 5787745-1 | TE Connectivity | TE Store |
USB 2.0 type A R/A PCB socket,stacked,4P | RS |
CONNECTOR, RECEPTACLE, USB, A SERIES, 2 PORTS, RIGHT ANGLE | TE Connectivity 5787745-1 | RS Americas |
Conn USB RCP/RCP 4/4 POS Solder RA Thru-Hole 8 Terminal 2 Port Tray | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
No. of Positions | 8Ways |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting | PCB Mount |
Connector Type | USB A |
Contact Termination Type | Through Hole |
Gender | Receptacle |
No. of Contacts | 8Contacts |
Where can I find additional details, specifications and documents for a 5787745-1?
Additional datasheets, footprints and schematics for 5787745-1 are listed on our Part Details page. You can also find images and similar parts to 5787745-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5787745-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5787745-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5787745-1 fall under?
The 5787745-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5787745-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5787745-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5787745-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5787745-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TTI Europe have stock available or on a lead time for 5787745-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5787745-1 often in real-time on the comparison pages.
What if I can't find stock of 5787745-1?
You can fill out our help required form which you can use to request a quote for 5787745-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.