Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Tin |
---|---|
Shell Plating Finish | Bright |
Panel Ground Location | Between Ports |
Number of Positions | 8 |
Number of Ports | 2 |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
PCB Thickness (Recommended) | .062in, 1.57mm |
Tail Length | .112in, 2.84mm |
Housing Color | Natural |
Centerline (Pitch) | .098in, 2mm, .078in, 2.5mm |
Housing Material | Thermoplastic |
Industry Standard | USB 2.0 |
Locking Feature | With |
Connector Mounting Type | Board Mount |
Locating Posts | Without |
PCB Mount Retention Type | Kinked Legs |
Mounting Location | Top |
Circuit Application | Signal |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 88 |
Size | Standard |
LED | Without |
Grounding Options | Panel Ground |
USB Version | 2.0 |
Product Type | Connector |
Ground Component Type | Ground Finger |
Orientation | Right Angle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Connector System | Cable-to-Board |
USB Type | A |
Contact Termination Type | Through Hole |
Termination Method | Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Usb A R/A Stak Assy Thru Hole |Amp Te Connectivity 5787745-3 | Newark Electronics |
Conn USB RCP/RCP 4/4 POS Solder RA Thru-Hole 8 Terminal 2 Port Tube | Avnet America |
Special Order: USB A R/A STAK ASSY THRU HOLE USB Adapter Type: A USB Version: 2.0 Connector Profile: Standard Connector & Housing Type: Receptacle Number of Ports: 2 A 2.0 Standard Receptacle | Usb Connector Type | Part Number: 5787745-3 | Internal Number: 5787745-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5787745-3?
Additional datasheets, footprints and schematics for 5787745-3 are listed on our Part Details page. You can also find images and similar parts to 5787745-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5787745-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5787745-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5787745-3 fall under?
The 5787745-3 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5787745-3 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5787745-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5787745-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5787745-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Farnell and Avnet Abacus have stock available or on a lead time for 5787745-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5787745-3 often in real-time on the comparison pages.
What if I can't find stock of 5787745-3?
You can fill out our help required form which you can use to request a quote for 5787745-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.