Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
325
in stock
|
Buy Now | |
Farnell
from US$0.11
|
18,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
17,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
17,500
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
12,240
in stock
|
Buy Now | |
TE Store
from US$0.20
|
11,531
in stock
|
Buy Now | |
Sager
from US$0.09
|
5,512
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
5,217
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
3,960
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
3,268
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
2,050
in stock
|
Buy Now | |
element14
from US$0.12
|
1,827
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
787
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
469
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
427
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Distrelec
from US$0.11
|
-
|
Buy Now |
Color | Black |
---|---|
Frame Style | Ladder |
Sleeve Plating Material | Tin/Lead |
Sleeve Material | Brass/Copper |
Number of Positions | 8 |
Number of Rows | 2 |
Contact Fabrication | Stamped & Formed |
Socket Type | DIP |
Contact Mating Area Plating Thickness | 60µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Current Rating (Max) | 1A |
Socket Style | Standard |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Mating Contact Type | Dual Leaf |
Height Above PC Board | 5.1mm, .2in |
Length | .4in |
Insulation Resistance | 1000MΩ |
Contact Resistance | 20mΩ |
Housing Material | PBT GF30 |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mounting Angle | Vertical |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Circuit Application | Signal |
Quantity per Tube | 6000 |
Tubes per Box | 2 |
Packaging Quantity | 60 |
Packaging Method | Box & Tube |
Row-to-Row Spacing | .3in, 7.62mm |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Low |
Leg Style | Straight |
Product Type | Socket |
Contact Termination Type | Through Hole |
Termination Post Length | 3in |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
IC & COMPONENT SOCKET, 8POS, DIP, 2.54MM | Farnell |
IC&Component Sockets 8P DIP SKT 300 CL LADDER | Rapid Electronics |
08P LOWCOST WAY .300 SOCKET | TTI Europe |
8P,DIP SKT,300 CL,LDR,PB FREE Contact Fabrication: Stamped & Formed Number of Positions: 8 Connector Profile: Low Row-to-Row Spacing: .3 in Row-to-Row Spacing: 7.62 mm Stamped & Formed 8 Low .3" | Dip Socket: Low Profile & Stamped & Formed & Open & Tin | Part Number: 1-2199298-2 | Internal Number: 1-2199298-2 | Alias Number: S410 | TE Connectivity | TE Store |
IC & Component Sockets 8P DIP SKT 300 CL LADDER | Sager |
Socket: integrated circuits | Transfer Multisort Elektronik |
8PDIP SKT300 CLLDRPB FREE | Heilind Electronics |
Dip Socket, 8Pos, Ladder Style, Th | Newark Electronics |
Connector 8P DIP SKT 300 CL LDR PB FREE | TE Connectivity 1-2199298-2 | RS Americas |
IC SOCKET, DIP, 8POS, TH | element14 |
IC & Component Socket, 8 Contacts, DIP Socket, 2.54 mm, 7.62 mm, Phosphor Bronze | Avnet America |
8 Position 2.54 mm Through Hole Vertical Mount DIP Socket | Future Electronics |
TE Connectivity - AMP DIP Sockets8PDIP SKT300 CLLDR | Distrelec |
Where can I find additional details, specifications and documents for a 1-2199298-2?
Additional datasheets, footprints and schematics for 1-2199298-2 are listed on our Part Details page. You can also find images and similar parts to 1-2199298-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2199298-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2199298-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2199298-2 fall under?
The 1-2199298-2 is listed under Connectors > Card & Socket Connectors > IC Sockets > DIP Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1-2199298-2 when available in the DIP Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2199298-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2199298-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2199298-2 have stock available?
Authorised distributors including Farnell, Rapid Electronics, Chip One Stop, TTI Europe and TE Store have stock available or on a lead time for 1-2199298-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2199298-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2199298-2?
You can fill out our help required form which you can use to request a quote for 1-2199298-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.