Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.79
|
8
in stock
|
Buy Now | |
TE Store
from US$2.65
|
1,525
in stock
|
Buy Now | |
Newark Electronics
from US$2.06
|
813
in stock
|
Buy Now | |
Distrelec
from US$2.10
|
248
in stock
|
Buy Now | |
element14
from US$1.91
|
88
in stock
|
Buy Now | |
Farnell
from US$1.88
|
88
in stock
|
Buy Now | |
Rapid Electronics
from US$3.03
|
82
in stock
|
Buy Now | |
Chip One Stop
from US$3.33
|
47
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.11
|
30
in stock
|
Buy Now | |
RS Americas
from US$3.27
|
5
in stock
|
Buy Now | |
Future Electronics
from US$1.62
|
1
in stock
|
Buy Now | |
Avnet America
-
|
813
in stock
|
Buy Now | |
Avnet Asia
from US$1.82
|
-
|
Buy Now | |
TTI Europe
from US$1.34
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Shell Plating Finish | Bright |
Panel Ground Location | Between Ports |
Number of Ports | 2 |
Number of Positions | 8 |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | 1A |
PCB Thickness (Recommended) | .062in, 1.57mm |
Tail Length | .09in, 2.29mm |
Centerline (Pitch) | .098in, 2.5mm, 2mm, .078in |
Housing Color | Black |
Housing Material | Thermoplastic |
Industry Standard | USB 2.0 |
Locking Feature | With |
Connector Mounting Type | Board Mount |
Locating Posts | Without |
Mounting Location | Top |
PCB Mount Retention Type | Kinked Legs |
Circuit Application | Signal |
Packaging Quantity | 88 |
Packaging Method | Box & Tray, Tray |
USB Version | 2.0 |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Options | Panel Ground |
Connector Style | Receptacle |
Size | Standard |
LED | Without |
Ground Component Type | Ground Finger |
Product Type | Connector |
Orientation | Right Angle |
Connector System | Cable-to-Board |
USB Type | A |
Contact Termination Type | Through Hole |
Termination Method | Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
USB A R/A STAK ASSY THRU HOLE USB Adapter Type: A USB Version: 2.0 Connector Profile: Standard Connector & Housing Type: Receptacle Number of Ports: 2 A 2.0 Standard Receptacle | Usb Connector Type | Part Number: 5787745-2 | Internal Number: 5787745-2 | TE Connectivity | TE Store |
Usb Stacked, 2.0 Type A, 2Port, R/A | Newark Electronics |
TE Connectivity USB Connector, Socket, USB-A 2.0, Right Angle, Positions - 8 | Distrelec |
USB STACKED, 2.0 TYPE A, 2PORT, R/A | element14 |
USB Connectors 2X1 A/REC R/A T/H | Rapid Electronics |
Socket | Transfer Multisort Elektronik |
Recept pcb r/a stacked dual USB type A | RS |
Dual Port Right Angle Version 2.0 Type A USB Connector, Through Hole Socket | TE Connectivity 5787745-2 | RS Americas |
4 Position Dual Port Socket Right Angle Type A Through Hole USB | Future Electronics |
Conn USB Type A Receptacle 8 POS 2/2.5mm RA Through Hole Dual Port Box/Tray | Avnet America |
USB 2.0 A 2X1 STACKED REC HORI | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
No. of Positions | 8Ways |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | PCB Mount |
Connector Type | USB 2.0 A |
Contact Termination Type | Through Hole |
Gender | Receptacle |
No. of Contacts | 4Contacts |
Where can I find additional details, specifications and documents for a 5787745-2?
Additional datasheets, footprints and schematics for 5787745-2 are listed on our Part Details page. You can also find images and similar parts to 5787745-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5787745-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5787745-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5787745-2 fall under?
The 5787745-2 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5787745-2 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5787745-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5787745-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5787745-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Distrelec, element14 and Farnell have stock available or on a lead time for 5787745-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5787745-2 often in real-time on the comparison pages.
What if I can't find stock of 5787745-2?
You can fill out our help required form which you can use to request a quote for 5787745-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.