Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.98
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now | |
Rapid Electronics
from US$4.69
|
336
in stock
|
Buy Now | |
Chip One Stop
from US$4.36
|
336
in stock
|
Buy Now | |
Farnell
from US$6.20
|
270
in stock
|
Buy Now | |
Heilind Electronics
-
|
2,853
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
951
in stock
|
Buy Now | |
Avnet America
from US$3.98
|
-
|
Buy Now |
Shell Plating Material | Nickel |
---|---|
Number of Ports | 3 |
Number of Positions | 12 |
Contact Current Rating (Max) | 2.52A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Tail Length | 2.84mm, .112in |
Housing Color | Black |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | PA 6T |
Industry Standard | USB 2.0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Hold-Down |
Mounting Location | Top |
Locating Posts | With |
Locking Feature | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Packaging Method | Package, Box & Tray |
Product Type | Connector |
LED | Without |
USB Version | 2.0 |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Orientation | Right Angle |
Connector Style | Receptacle |
Size | Standard |
USB Type | A |
Contact Termination Type | Through Hole |
Termination Method | Solder |
Operating Temperature Range | -20 – 85°C, -4 – 185°F |
Tri-Stk Usb,30U ,blk, A=2.84M |Amp Te Connectivity 3-1734309-5 | Newark Electronics |
USB Connectors Tri-Stk USB 30u BLK A=2.84M | Rapid Electronics |
STACKED USB CONN, 2.0, USB TYPE A, 4POS | Farnell |
TRI-STK USB,30U ,BLK, A=2 | Heilind Electronics |
Conn USB RCP 4/4/4 POS Solder RA Thru-Hole 12 Terminal 3 Port Tray | Avnet America |
Where can I find additional details, specifications and documents for a 3-1734309-5?
Additional datasheets, footprints and schematics for 3-1734309-5 are listed on our Part Details page. You can also find images and similar parts to 3-1734309-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1734309-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1734309-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1734309-5 fall under?
The 3-1734309-5 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1734309-5 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1734309-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1734309-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1734309-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Heilind Electronics have stock available or on a lead time for 3-1734309-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1734309-5 often in real-time on the comparison pages.
What if I can't find stock of 3-1734309-5?
You can fill out our help required form which you can use to request a quote for 3-1734309-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.