Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.78
|
316
in stock
|
Buy Now | |
TE Store
from US$2.57
|
11,316
in stock
|
Buy Now | |
TTI Europe
from US$1.46
|
7,200
in stock
|
Buy Now | |
Chip One Stop
from US$2.89
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$1.13
|
459
in stock
|
Buy Now | |
element14
from US$2.63
|
428
in stock
|
Buy Now | |
Future Electronics
from US$1.70
|
-
|
Buy Now | |
RS Americas
from US$3.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Finish | Bright |
---|---|
Shell Plating Material | Tin |
Offset | 4.13mm |
Number of Mounting Legs | 0 |
Number of Positions | 4 |
Number of Ports | 1 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Tail Length | 1.85mm, .073in |
PCB Thickness (Recommended) | 1.2mm, .047in |
Centerline (Pitch) | 2.5mm, .098in, .078in, 2mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Moisture Sensitivity Level | 1 |
Industry Standard | USB 2.0 |
Connector Mounting Type | Board Mount |
Mounting Location | Top |
Locating Posts | With |
Panel Mount Feature Type | Flange |
PCB Mount Retention Type | Kinked Legs |
Locking Feature | Without |
PCB Connector Seating | Offset |
Pick & Place Capable | No |
Circuit Application | Power & Signal |
Halogen Free | No |
Packaging Method | Box & Tray, Package |
Packaging Quantity | 300 |
Size | Standard |
Connector System | Cable-to-Board |
Product Type | Connector |
USB Type | A |
USB Version | 2.0 |
Connector & Contact Terminates To | Printed Circuit Board |
Orientation | Right Angle |
LED | Without |
Connector Style | Receptacle |
Termination Method | Solder |
Contact Termination Type | Surface Mount |
Termination Method to Printed Circuit Board | Reflow Solder |
Soldering Temperature (Max) | 500°F, 260°C |
Mating Cycles (Max) | 1500 |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Löttemperatur (max.) | 260°C |
Std USB Type A, R/A, SMT, Offset USB Adapter Type: A USB Version: 2.0 Connector Profile: Standard Connector & Housing Type: Receptacle Number of Ports: 1 A 2.0 Standard Receptacle | Usb Connector Type | Part Number: 1-292303-6 | Internal Number: 1-292303-6 | TE Connectivity | TE Store |
STD USB TYPE A, R/A, SMT, OFFS | TTI Europe |
Usb Conn, 2.0, Type A, Rcpt, 4Pos, Th | Newark Electronics |
USB CONN, 2.0 TYPE A, R/A RCPT, 4POS, TH | element14 |
1 Port 4 Position Right Angle USB Receptacle | Future Electronics |
Std USB Type A, R/A, SMT, Offset, USB Connectors | TE Connectivity 1-292303-6 | RS Americas |
AMP1-292303-6 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-292303-6?
Additional datasheets, footprints and schematics for 1-292303-6 are listed on our Part Details page. You can also find images and similar parts to 1-292303-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-292303-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-292303-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-292303-6 fall under?
The 1-292303-6 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-292303-6 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-292303-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-292303-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-292303-6 have stock available?
Authorised distributors including TE Store, TTI Europe, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 1-292303-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-292303-6 often in real-time on the comparison pages.
What if I can't find stock of 1-292303-6?
You can fill out our help required form which you can use to request a quote for 1-292303-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.