Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Offset | 4mm |
---|---|
Shell Plating Material | Tin-Lead over Nickel |
Shell Plating Finish | Bright |
Panel Ground Location | Right/Left |
Number of Mounting Legs | 2 |
Number of Positions | 4 |
Number of Ports | 1 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
PCB Thickness (Recommended) | .039in, 1mm |
Tail Length | .073in, 1.85mm |
Housing Color | White |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | Thermoplastic |
Industry Standard | USB 2.0 |
Moisture Sensitivity Level | 1 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | SMT Hold-Down |
Connector Mounting Type | Board Mount, Panel |
PCB Connector Seating | Offset |
Mounting Location | Bottom |
Locating Posts | With |
Panel Mount Feature Type | Flange |
Locking Feature | Without |
Pick and Place | Pick and Place Cover |
Pick & Place Capable | Yes |
Halogen Free | No |
Circuit Application | Power & Signal |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 55 |
Connector & Contact Terminates To | Printed Circuit Board |
Orientation | Right Angle |
Ground Component Type | M2 Threaded Hole |
USB Type | A |
Product Type | Connector |
Connector System | Cable-to-Board, Cable-to-Panel |
Grounding Options | Panel Ground |
Connector Style | Receptacle |
Size | Standard |
LED | Without |
USB Version | 2.0 |
Contact Termination Type | Surface Mount |
Termination Method | Solder |
Termination Method to Printed Circuit Board | Reflow Solder |
Soldering Temperature (Max) | 500°F, 260°C |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Löttemperatur (max.) | 260°C |
Mating Cycles (Max) | 1500 |
Reverse Usb R/A Smt Rec Assy |Amp Te Connectivity 1-353576-1 | Newark Electronics |
Conn USB RCP 4 POS Solder RA SMD 4 Terminal 1 Port Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1-353576-1?
Additional datasheets, footprints and schematics for 1-353576-1 are listed on our Part Details page. You can also find images and similar parts to 1-353576-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-353576-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-353576-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-353576-1 fall under?
The 1-353576-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-353576-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-353576-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-353576-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-353576-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-353576-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-353576-1 often in real-time on the comparison pages.
What if I can't find stock of 1-353576-1?
You can fill out our help required form which you can use to request a quote for 1-353576-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.