Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.23
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.49
|
24,362
in stock
|
Buy Now | |
Rapid Electronics
from US$2.80
|
24,362
in stock
|
Buy Now | |
Chip One Stop
from US$2.58
|
24,362
in stock
|
Buy Now | |
Distrelec
from US$3.19
|
24,362
in stock
|
Buy Now | |
TE Store
from US$4.61
|
3,390
in stock
|
Buy Now | |
CoreStaff
from US$3.80
|
107
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.31
|
30
in stock
|
Buy Now | |
element14
from US$4.03
|
10
in stock
|
Buy Now | |
Farnell
from US$3.78
|
10
in stock
|
Buy Now | |
Avnet America
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$3.24
|
-
|
Buy Now | |
RS Americas
from US$5.20
|
-
|
Buy Now | |
Boersig
from US$3.52
|
-
|
Buy Now | |
TTI Europe
from US$2.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Nickel |
---|---|
Number of Mounting Legs | 2 |
Number of Ports | 1 |
Number of Positions | 4 |
Contact Current Rating (Max) | 2.5A |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Mating Area Plating Material | Gold |
Tail Length | 3.5mm, .138in |
PCB Thickness (Recommended) | 1.6mm, .062in |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2mm, .098in, 2.5mm, .078in |
Housing Color | Black |
Industry Standard | USB 2.0 |
UL Flammability Rating | UL 94V-0 |
Moisture Sensitivity Level | 5a |
Locking Feature | With |
Connector Mounting Type | Board Mount |
Lock Device Color | Blue |
PCB Mount Retention Type | Boardlock |
Mounting Location | Top |
Panel Mount Feature Type | Flange |
Locating Posts | Without |
PCB Connector Seating | Flush |
Pick & Place Capable | No |
Halogen Free | No |
Circuit Application | Power & Signal |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 100 |
USB Version | 2.0 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Size | Standard |
Product Type | Connector |
Orientation | Vertical |
LED | Without |
Connector System | Cable-to-Board |
USB Type | A |
Contact Termination Type | Through Hole |
Termination Method | Solder |
Termination Method to Printed Circuit Board | Wave Solder |
Soldering Temperature (Max) | 464°F, 240°C |
Operating Temperature Range | -4 – 185°F, -20 – 85°C |
Mating Cycles (Max) | 1500 |
Löttemperatur (max.) | 240°C |
Std Usb Type A, Vt, T/H, 2.5A |Amp Te Connectivity 1775690-2 | Newark Electronics |
USB Conn USB Type A Recept Female Through Hole | Rapid Electronics |
TE Connectivity - AMP USB Connector Std USB Type A VT T/H 2.5A | Distrelec |
Std USB Type A, VT, T/H, 2.5A USB Adapter Type: A USB Version: 2.0 Connector Profile: Standard Connector & Housing Type: Receptacle Number of Ports: 1 A 2.0 Standard Receptacle | Usb Connector Type | Part Number: 1775690-2 | Internal Number: 1775690-2 | TE Connectivity | TE Store |
USB CONNECTOR, 2.0 TYPE A, RCPT, THT | element14 |
Conn USB Type A RCP 4 POS Solder ST Thru-Hole 4 Terminal 1 Port Tray | Avnet America |
LOCKING USB CONNECTOR | RS |
4 Position USB Type A 2.0 Female Receptacle Connector Through Hole | Future Electronics |
Std USB Type A, VT, T/H, 2.5A, USB Connectors | TE Connectivity 1775690-2 | RS Americas |
USB 2.0 A 1X1 REC W/BLUE LOCK | TTI Europe |
Where can I find additional details, specifications and documents for a 1775690-2?
Additional datasheets, footprints and schematics for 1775690-2 are listed on our Part Details page. You can also find images and similar parts to 1775690-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1775690-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1775690-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1775690-2 fall under?
The 1775690-2 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1775690-2 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1775690-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1775690-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1775690-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1775690-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1775690-2 often in real-time on the comparison pages.
What if I can't find stock of 1775690-2?
You can fill out our help required form which you can use to request a quote for 1775690-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.