Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Tin |
---|---|
Shell Plating Finish | Matte |
Number of Positions | 4 |
Number of Mounting Legs | 4 |
Number of Ports | 1 |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
PCB Thickness (Recommended) | 1mm, .039in |
Tail Length | .067in, 1.7mm |
Centerline (Pitch) | 2.5mm, 2mm, .078in, .098in |
Housing Color | Natural |
Housing Material | Thermoplastic |
Moisture Sensitivity Level | 1 |
UL Flammability Rating | UL 94V-0 |
Industry Standard | USB 2.0 |
Locking Feature | With |
Connector Mounting Type | Board Mount |
PCB Connector Seating | Flush |
PCB Mount Retention Type | Kinked Legs |
Mounting Location | Top |
Locating Posts | With |
Panel Mount Feature Type | Flange |
Halogen Free | No |
Circuit Application | Power & Signal |
Pick & Place Capable | No |
Packaging Quantity | 500 |
Packaging Method | Box & Tray, Tray |
Orientation | Right Angle |
USB Version | 2.0 |
Size | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Connector System | Cable-to-Board |
USB Type | A |
LED | Without |
Product Type | Connector |
Termination Method | Solder |
Contact Termination Type | Through Hole |
Termination Method to Printed Circuit Board | Wave Solder |
Mating Cycles (Max) | 30000 |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Soldering Temperature (Max) | 260°C, 500°F |
Löttemperatur (max.) | 260°C |
Std USB Type A, R/A,T/H, Natural,HighDur USB Adapter Type: A USB Version: 2.0 Connector Profile: Standard Connector & Housing Type: Receptacle Number of Ports: 1 A 2.0 Standard Receptacle | Usb Connector Type | Part Number: 1674459-4 | Internal Number: 1674459-4 | TE Connectivity | TE Store |
HIGH DURABILITY USB REC ASS Y | Avnet America |
Where can I find additional details, specifications and documents for a 1674459-4?
Additional datasheets, footprints and schematics for 1674459-4 are listed on our Part Details page. You can also find images and similar parts to 1674459-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1674459-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1674459-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1674459-4 fall under?
The 1674459-4 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1674459-4 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1674459-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1674459-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1674459-4 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 1674459-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1674459-4 often in real-time on the comparison pages.
What if I can't find stock of 1674459-4?
You can fill out our help required form which you can use to request a quote for 1674459-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.