1-292303-4 Part Information

Details for 1-292303-4 by TE Connectivity

Connectors>Audio & Video Connectors>USB Connectors

Part Downloads

Part Specifications

Shell Plating Material Tin
Shell Plating Finish Bright
Number of Ports 1
Number of Mounting Legs 2
Number of Positions 4
Contact Current Rating (Max) 1A
Contact Mating Area Plating Thickness 29.92µin, .76µm
Contact Mating Area Plating Material Gold or Gold Flash over Palladium Nickel
Tail Length 3.56mm, .14in
PCB Thickness (Recommended) .062in, 1.57mm
Centerline (Pitch) .078in, 2.5mm, .098in, 2mm
Housing Color Black
Housing Material Thermoplastic
Test Identification (TID) 61001133
UL Flammability Rating UL 94V-0
Industry Standard USB 2.0
Moisture Sensitivity Level 1
Locating Posts Without
Connector Mounting Type Board Mount
Mounting Location Top
PCB Mount Retention Type Kinked Legs
PCB Connector Seating Flush
Panel Mount Feature Type Flange
Locking Feature Without
Halogen Free No
Circuit Application Power & Signal
Pick & Place Capable No
Packaging Method Box & Tray, Tube
Packaging Quantity 29
USB Version 2.0
Connector Style Receptacle
Size Standard
Orientation Right Angle
Product Type Connector
LED Without
Connector & Contact Terminates To Printed Circuit Board
Connector System Cable-to-Board
USB Type A
Termination Method Solder
Termination Method to Printed Circuit Board Wave Solder
Contact Termination Type Through Hole
Mating Cycles (Max) 1500
Soldering Temperature (Max) 464°F, 240°C
Löttemperatur (max.) 240°C
Operating Temperature Range -55 – 85°C, -67 – 185°F
RoHS Compliant ELV Compliant Wave solder capable to 265°C
Status: Active
Product Code: 3936
Global Product Line: 516
GPL Description: Data and Devices

Compatible Parts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-292303-4?

Additional datasheets, footprints and schematics for 1-292303-4 are listed in our Part Details tab. You can also find the 1-292303-4 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-292303-4 in the Pricing & Inventory tab next to part details. You can view 1-292303-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-292303-4 fall under?

The 1-292303-4 is listed under Connectors > Audio & Video Connectors > USB Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-292303-4 when available in the USB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-292303-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-292303-4 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 1-292303-4 have stock available?

There is no stock from authorised distributors for 1-292303-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-292303-4 often in real-time on the comparison pages.

What if I can't find stock of 1-292303-4?

You can fill out our help required form which you can use to request a quote for 1-292303-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-292303-4

Loading...
Loading Results for 1-292303-4
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us