Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.45
|
16,351
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
16,351
in stock
|
Buy Now | |
TE Store
from US$1.65
|
1,968
in stock
|
Buy Now | |
Chip One Stop
from US$2.35
|
17
in stock
|
Buy Now | |
Future Electronics
from US$1.00
|
-
|
Buy Now | |
RS Americas
from US$1.67
|
-
|
Buy Now | |
Boersig
from US$1.34
|
-
|
Buy Now | |
Distrelec
from US$2.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Shell Plating Finish | Bright |
Number of Positions | 4 |
Number of Ports | 1 |
Number of Mounting Legs | 2 |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | 1A |
PCB Thickness (Recommended) | .062in, 1.57mm |
Tail Length | 2.29mm, .09in |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2mm, .078in, .098in, 2.5mm |
Housing Color | Black |
Industry Standard | USB 2.0 |
UL Flammability Rating | UL 94V-0 |
Moisture Sensitivity Level | 1 |
Connector Mounting Type | Board Mount |
PCB Connector Seating | Flush |
PCB Mount Retention Type | Kinked Legs |
Locating Posts | Without |
Mounting Location | Top |
Panel Mount Feature Type | Flange |
Locking Feature | With |
Pick & Place Capable | No |
Halogen Free | No |
Circuit Application | Power & Signal |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 30 |
LED | Without |
Connector Style | Receptacle |
Size | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
USB Type | A |
USB Version | 2.0 |
Orientation | Right Angle |
Product Type | Connector |
Contact Termination Type | Through Hole |
Termination Method to Printed Circuit Board | Wave Solder |
Termination Method | Solder |
Soldering Temperature (Max) | 464°F, 240°C |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Löttemperatur (max.) | 240°C |
Mating Cycles (Max) | 1500 |
292303-2 - Usb A R/A Rcpt Assy Thru Hole, Lead Free Rohs Compliant: Yes |Amp Te Connectivity 292303-2 | Newark Electronics |
Conn USB RCP 4 POS Solder RA Thru-Hole 4 Terminal 1 Port Tray | Avnet America |
Std USB Type A, R/A, T/H USB Adapter Type: A USB Version: 2.0 Connector Profile: Standard Connector & Housing Type: Receptacle Number of Ports: 1 A 2.0 Standard Receptacle | Usb Connector Type | Part Number: 292303-2 | Internal Number: 292303-2 | TE Connectivity | TE Store |
USB 4 Position Type A Right Angle Receptacle Assembly | Future Electronics |
USB A R/A RCPT ASSY THRU HOLE, LEAD FREE | TE Connectivity 292303-2 | RS Americas |
TE Connectivity - AMP USB Connector Std USB Type A R/A T/H | Distrelec |
Where can I find additional details, specifications and documents for a 292303-2?
Additional datasheets, footprints and schematics for 292303-2 are listed on our Part Details page. You can also find images and similar parts to 292303-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292303-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292303-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292303-2 fall under?
The 292303-2 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 292303-2 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292303-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 292303-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292303-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Chip One Stop and Future Electronics have stock available or on a lead time for 292303-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292303-2 often in real-time on the comparison pages.
What if I can't find stock of 292303-2?
You can fill out our help required form which you can use to request a quote for 292303-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.