Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.56
|
-
|
Buy Now |
Shell Plating Material | Nickel |
---|---|
Number of Positions | 4 |
Number of Ports | 1 |
Number of Mounting Legs | 2 |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Current Rating (Max) | 1A |
Tail Length | .11in, 2.8mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Thermoplastic |
Housing Color | Black |
Moisture Sensitivity Level | 1 |
UL Flammability Rating | UL 94V-0 |
Industry Standard | USB 2.0 |
Locking Feature | Without |
PCB Connector Seating | Flush |
PCB Mount Retention Type | Straight Leg |
Panel Mount Feature Type | Flange |
Mounting Location | Top |
Locating Posts | Without |
Connector Mounting Type | Board Mount |
Pick & Place Capable | No |
Circuit Application | Power & Signal |
Halogen Free | No |
Packaging Method | Reel |
Packaging Quantity | 180 |
Connector Style | Receptacle |
USB Version | 2.0 |
Size | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
USB Type | A |
LED | Without |
Orientation | Vertical |
Product Type | Connector |
Termination Method | Solder |
Contact Termination Type | Through Hole |
Termination Method to Printed Circuit Board | Wave Solder |
Löttemperatur (max.) | 260°C |
Mating Cycles (Max) | 1500 |
Operating Temperature Range | -40 – 80°C, -40 – 176°F |
Soldering Temperature (Max) | 260°C, 500°F |
USB Type A Connector Receptacle 4 Position Straight Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 2041556-1?
Additional datasheets, footprints and schematics for 2041556-1 are listed on our Part Details page. You can also find images and similar parts to 2041556-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2041556-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2041556-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2041556-1 fall under?
The 2041556-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2041556-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2041556-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2041556-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2041556-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2041556-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2041556-1 often in real-time on the comparison pages.
What if I can't find stock of 2041556-1?
You can fill out our help required form which you can use to request a quote for 2041556-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.