Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Tin |
---|---|
Offset | 4mm |
Shell Plating Finish | Bright |
Number of Mounting Legs | 2 |
Panel Ground Location | Right/Left |
Number of Ports | 1 |
Number of Positions | 4 |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | 1A |
PCB Thickness (Recommended) | 1mm, .039in |
Tail Length | .073in, 1.85mm |
Centerline (Pitch) | 2mm, 2.5mm, .098in, .078in |
Housing Material | Thermoplastic |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Moisture Sensitivity Level | 1 |
Industry Standard | USB 2.0 |
Panel Mount Feature Type | Flange |
Locating Posts | With |
Locking Feature | With |
Mounting Location | Top |
PCB Connector Seating | Offset |
Connector Mounting Type | Panel, Board Mount |
PCB Mount Retention Type | SMT Hold-Down |
Pick and Place | Pick and Place Cover |
Halogen Free | No |
Circuit Application | Power & Signal |
Pick & Place Capable | No |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 55 |
Size | Standard |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Options | Panel Ground |
USB Version | 2.0 |
Connector System | Cable-to-Board, Cable-to-Panel |
USB Type | A |
LED | Without |
Ground Component Type | M2 Threaded Hole |
Product Type | Connector |
Orientation | Right Angle |
Contact Termination Type | Surface Mount |
Termination Method to Printed Circuit Board | Reflow Solder |
Termination Method | Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Löttemperatur (max.) | 260°C |
Soldering Temperature (Max) | 500°F, 260°C |
Mating Cycles (Max) | 1500 |
Usb Conn R/A Smt Rec Ass'y 4P |Amp Te Connectivity 5353583-1 | Newark Electronics |
Conn USB RCP 4 POS Solder RA SMD 4 Terminal 1 Port Tray | Avnet America |
USB AND FIREWIRE CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 5353583-1?
Additional datasheets, footprints and schematics for 5353583-1 are listed on our Part Details page. You can also find images and similar parts to 5353583-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5353583-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5353583-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5353583-1 fall under?
The 5353583-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5353583-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5353583-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5353583-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5353583-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Richardson RFPD and Avnet Abacus have stock available or on a lead time for 5353583-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5353583-1 often in real-time on the comparison pages.
What if I can't find stock of 5353583-1?
You can fill out our help required form which you can use to request a quote for 5353583-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.