Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Shell Plating Material | Nickel |
---|---|
Number of Positions | 12 |
Number of Ports | 3 |
Contact Current Rating (Max) | 2.5A |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | .062in, 1.57mm |
Tail Length | .087in, 2.2mm |
Centerline (Pitch) | .078in, 2mm, 2.5mm, .098in |
Housing Material | PA 9T GF |
Housing Color | Black |
Industry Standard | USB 2.0 |
Locating Posts | With |
PCB Mount Retention Type | Hold-Down |
Connector Mounting Type | Board Mount, Panel |
Mounting Location | Top |
Locking Feature | Without |
Circuit Application | Power & Signal |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 100 |
LED | Without |
USB Version | 2.0 |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Size | Standard |
Connector Style | Receptacle |
Orientation | Right Angle |
Connector System | Cable-to-Board, Cable-to-Panel |
USB Type | A |
Contact Termination Type | Through Hole |
Termination Method | Solder |
Operating Temperature Range | -20 – 85°C, -4 – 185°F |
Conn USB RCP 4/4/4 POS Solder RA Thru-Hole 12 Terminal 3 Port | Avnet America |
Where can I find additional details, specifications and documents for a 1-1734309-5?
Additional datasheets, footprints and schematics for 1-1734309-5 are listed on our Part Details page. You can also find images and similar parts to 1-1734309-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1734309-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1734309-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1734309-5 fall under?
The 1-1734309-5 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1734309-5 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1734309-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1734309-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1734309-5 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-1734309-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1734309-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1734309-5?
You can fill out our help required form which you can use to request a quote for 1-1734309-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.