Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Nickel |
---|---|
Number of Positions | 12 |
Number of Ports | 3 |
Contact Mating Area Plating Thickness | .38µm, 15µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 2.52A |
Tail Length | 2.84mm, .112in |
PCB Thickness (Recommended) | .062in, 1.57mm |
Housing Material | PA 6T |
Housing Color | Black |
Centerline (Pitch) | .098in, 2.5mm |
Industry Standard | USB 2.0 |
Connector Mounting Type | Board Mount |
Locking Feature | Without |
Locating Posts | With |
Mounting Location | Top |
PCB Mount Retention Type | Boardlock |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Packaging Method | Tray, Box & Tray |
LED | Without |
USB Version | 2.0 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Product Type | Connector |
Connector Style | Receptacle |
Size | Standard |
Orientation | Right Angle |
USB Type | A |
Contact Termination Type | Through Hole |
Termination Method | Solder |
Operating Temperature Range | -20 – 85°C, -4 – 185°F |
Usb Triple Row A Type,dim B=2.84Mm |Amp Te Connectivity 5-1734309-7 | Newark Electronics |
USB TRIPLE ROW A TYPE,DIM B=2. | Avnet America |
Where can I find additional details, specifications and documents for a 5-1734309-7?
Additional datasheets, footprints and schematics for 5-1734309-7 are listed on our Part Details page. You can also find images and similar parts to 5-1734309-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1734309-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1734309-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1734309-7 fall under?
The 5-1734309-7 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1734309-7 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1734309-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1734309-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1734309-7 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5-1734309-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1734309-7 often in real-time on the comparison pages.
What if I can't find stock of 5-1734309-7?
You can fill out our help required form which you can use to request a quote for 5-1734309-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.