Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.04
|
No stock
|
Buy Now | |
TE Store
from US$3.61
|
513
in stock
|
Buy Now | |
Newark Electronics
from US$4.30
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$4.76
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$4.65
|
7
in stock
|
Buy Now | |
Future Electronics
from US$2.88
|
-
|
Buy Now | |
Avnet America
from US$2.65
|
-
|
Buy Now | |
RS Americas
from US$4.37
|
-
|
Buy Now | |
Avnet Asia
from US$3.05
|
-
|
Buy Now | |
Distrelec
from US$4.12
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Shell Plating Finish | Bright |
Number of Ports | 2 |
Number of Positions | 8 |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | 1A |
Tail Length | 2.29mm, .09in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Centerline (Pitch) | .078in, .098in, 2.5mm, 2mm |
Housing Material | Thermoplastic |
Housing Color | Black |
Industry Standard | USB 2.0 |
Connector Mounting Type | Board Mount |
Locating Posts | Without |
PCB Mount Retention Type | Boardlock |
Mounting Location | Top |
Locking Feature | Without |
Circuit Application | Signal |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 88 |
LED | Without |
Connector System | Cable-to-Board |
Product Type | Connector |
USB Type | A |
USB Version | 2.0 |
Orientation | Right Angle |
Size | Standard |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Contact Termination Type | Through Hole |
Termination Method | Solder |
Soldering Temperature (Max) | 500°F, 260°C |
Löttemperatur (max.) | 260°C |
Mating Cycles (Max) | 1500 |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
RECP ASSY, R/A, STACKED, THRU-HOLE, USB, USB Adapter Type: A USB Version: 2.0 Connector Profile: Standard Connector & Housing Type: Receptacle Number of Ports: 2 A 2.0 Standard Receptacle | Usb Connector Type | Part Number: 5787617-5 | Internal Number: 5787617-5 | TE Connectivity | TE Store |
Usb Connectors Recp Asy Ra, Stacked Thru-Hole Usb |Amp Te Connectivity 5787617-5 | Newark Electronics |
USB Connectors RECP ASY RA STACKED THRU-HOLE USB | Rapid Electronics |
Conn USB RCP/RCP 4/4 POS Solder RA Thru-Hole 8 Terminal 2 Port Tray | Avnet America |
RECP ASSY, R/A, STACKED, THRU-HOLE, USB, USB Connectors | TE Connectivity 5787617-5 | RS Americas |
TE Connectivity RECP ASSY R A STACKED THRU-HOLE USB | Distrelec |
Where can I find additional details, specifications and documents for a 5787617-5?
Additional datasheets, footprints and schematics for 5787617-5 are listed on our Part Details page. You can also find images and similar parts to 5787617-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5787617-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5787617-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5787617-5 fall under?
The 5787617-5 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5787617-5 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5787617-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5787617-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5787617-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 5787617-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5787617-5 often in real-time on the comparison pages.
What if I can't find stock of 5787617-5?
You can fill out our help required form which you can use to request a quote for 5787617-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.