Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Tin |
---|---|
Shell Plating Finish | Bright |
Panel Ground Location | Between Ports |
Number of Ports | 2 |
Number of Positions | 8 |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | 1A |
Tail Length | 2.29mm, .09in |
PCB Thickness (Recommended) | .062in, 1.57mm |
Centerline (Pitch) | 2mm, 2.5mm, .078in, .098in |
Housing Material | Thermoplastic |
Housing Color | Black |
Industry Standard | USB 2.0 |
PCB Mount Retention Type | Boardlock |
Locating Posts | Without |
Mounting Location | Top |
Locking Feature | With |
Connector Mounting Type | Board Mount |
PCB Connector Seating | Flush |
Circuit Application | Signal |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 88 |
USB Version | 2.0 |
Ground Component Type | Ground Finger |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Options | Panel Ground |
Connector Style | Receptacle |
Size | Standard |
LED | Without |
Product Type | Connector |
Orientation | Right Angle |
Connector System | Cable-to-Board |
USB Type | A |
Termination Method | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Contact Termination Type | Through Hole |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Soldering Temperature (Max) | 500°F, 260°C |
Löttemperatur (max.) | 260°C |
Mating Cycles (Max) | 1500 |
Receptacle Assy Right Angle Stacked Thru |Amp Te Connectivity 292323-5 | Newark Electronics |
2 Ports A series USB 2.0 Industry Standard | Future Electronics |
Conn USB RCP/RCP 4/4 POS 2mm Solder RA Thru-Hole 8 Terminal 2 Port Tray | Avnet America |
RECEPTACLE ASSY RIGHT ANGLE STACKED THRU, USB Connectors | TE Connectivity 292323-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
No. of Positions | 8Ways |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 292323-5?
Additional datasheets, footprints and schematics for 292323-5 are listed on our Part Details page. You can also find images and similar parts to 292323-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292323-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292323-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292323-5 fall under?
The 292323-5 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 292323-5 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292323-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 292323-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292323-5 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 292323-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292323-5 often in real-time on the comparison pages.
What if I can't find stock of 292323-5?
You can fill out our help required form which you can use to request a quote for 292323-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.