Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.00
|
179
in stock
|
Buy Now | |
TE Store
from US$2.27
|
2,046
in stock
|
Buy Now | |
Newark Electronics
from US$1.54
|
1,309
in stock
|
Buy Now | |
Future Electronics
from US$1.54
|
960
in stock
|
Buy Now | |
element14
from US$2.78
|
740
in stock
|
Buy Now | |
Farnell
from US$1.81
|
740
in stock
|
Buy Now | |
Distrelec
from US$2.01
|
712
in stock
|
Buy Now | |
Rapid Electronics
from US$1.76
|
618
in stock
|
Buy Now | |
Chip One Stop
from US$2.79
|
93
in stock
|
Buy Now | |
RS Americas
from US$2.90
|
30
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.07
|
11
in stock
|
Buy Now | |
Avnet America
-
|
1,309
in stock
|
Buy Now | |
Boersig
from US$1.77
|
-
|
Buy Now | |
TTI Europe
from US$1.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Offset | 4.13mm |
---|---|
Shell Plating Finish | Bright |
Shell Plating Material | Tin |
Number of Mounting Legs | 2 |
Number of Ports | 1 |
Number of Positions | 4 |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
PCB Thickness (Recommended) | 1.42mm, .056in |
Tail Length | .112in, 2.84mm |
Centerline (Pitch) | 2.5mm, .098in, .078in, 2mm |
Housing Color | Natural |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Industry Standard | USB 2.0 |
Moisture Sensitivity Level | 1 |
Test Identification (TID) | 60001281 |
Locking Feature | With |
Connector Mounting Type | Board Mount |
PCB Connector Seating | Offset |
PCB Mount Retention Type | Kinked Legs |
Locating Posts | Without |
Mounting Location | Top |
Panel Mount Feature Type | Flange |
Circuit Application | Power & Signal |
Halogen Free | No |
Pick & Place Capable | No |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 120 |
Product Type | Connector |
Orientation | Right Angle |
LED | Without |
Connector System | Cable-to-Board |
Size | Standard |
Connector Style | Receptacle |
USB Version | 2.0 |
USB Type | A |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Termination Type | Surface Mount |
Termination Method | Solder |
Termination Method to Printed Circuit Board | Reflow Solder |
Löttemperatur (max.) | 260°C |
Soldering Temperature (Max) | 500°F, 260°C |
Mating Cycles (Max) | 1500 |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Std USB Type A, R/A, SMT, Offset,Natural USB Adapter Type: A USB Version: 2.0 Connector Profile: Standard Connector & Housing Type: Receptacle Number of Ports: 1 A 2.0 Standard Receptacle | Usb Connector Type | Part Number: 292303-7 | Internal Number: 292303-7 | TE Connectivity | TE Store |
292303-7 - Usb A R/A Rcpt Assy Smt, Lead Rohs Compliant: Yes |Amp Te Connectivity 292303-7 | Newark Electronics |
4 Contacts 1 Port Type A Receptacle Right Angle USB 2.0 Connector | Future Electronics |
USB, 2.0 TYPE A, RECEPTACLE, TH | element14 |
TE Connectivity USB Connector, Socket, USB-A 2.0, Right Angle, Positions - 4 | Distrelec |
Std USB Type A R/A SMT Offset Natural | Rapid Electronics |
Type A USB right angled PCB receptacle | RS |
Std USB Type A, R/A, SMT, Offset, Natural, USB Connectors | TE Connectivity 292303-7 | RS Americas |
Socket | Transfer Multisort Elektronik |
Conn USB RCP 4 POS Solder RA Thru-Hole 4 Terminal 1 Port Tray | Avnet America |
USB 2.0 A R/A RCPT SMT NATURAL | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | USB 2.0 A |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
No. of Contacts | 4Contacts |
Where can I find additional details, specifications and documents for a 292303-7?
Additional datasheets, footprints and schematics for 292303-7 are listed on our Part Details page. You can also find images and similar parts to 292303-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292303-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292303-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292303-7 fall under?
The 292303-7 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 292303-7 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292303-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 292303-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292303-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for 292303-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292303-7 often in real-time on the comparison pages.
What if I can't find stock of 292303-7?
You can fill out our help required form which you can use to request a quote for 292303-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.