Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.90
|
1,866
in stock
|
Buy Now | |
TE Store
from US$4.09
|
1,904
in stock
|
Buy Now | |
Newark Electronics
from US$3.24
|
1,866
in stock
|
Buy Now | |
element14
from US$1.79
|
1,866
in stock
|
Buy Now | |
Avnet America
from US$1.68
|
-
|
Buy Now | |
TTI Europe
from US$1.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Finish | Bright |
---|---|
Shell Plating Material | Tin |
Number of Mounting Legs | 4 |
Number of Positions | 4 |
Number of Ports | 1 |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Tail Length | 2.29mm, .09in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Centerline (Pitch) | 2.5mm, .098in, .078in, 2mm |
Housing Color | Natural |
Housing Material | Thermoplastic |
Industry Standard | USB 2.0 |
Moisture Sensitivity Level | 1 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Connector Seating | Flush |
Mounting Location | Top |
Panel Mount Feature Type | Flange |
Locating Posts | Without |
PCB Mount Retention Type | Hold-Down |
Locking Feature | With |
Pick & Place Capable | No |
Circuit Application | Power & Signal |
Halogen Free | No |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 22 |
USB Version | 2.0 |
Connector Style | Receptacle |
Size | Standard |
Orientation | Flag |
Product Type | Connector |
LED | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
USB Type | A |
Termination Method | Solder |
Termination Method to Printed Circuit Board | Wave Solder |
Contact Termination Type | Through Hole |
Mating Cycles (Max) | 1500 |
Soldering Temperature (Max) | 464°F, 240°C |
Löttemperatur (max.) | 240°C |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Std USB Type A, Flag, T/H, Natural USB Adapter Type: A USB Version: 2.0 Connector Profile: Standard Connector & Housing Type: Receptacle Number of Ports: 1 A 2.0 Standard Receptacle | Usb Connector Type | Part Number: 292336-2 | Internal Number: 292336-2 | TE Connectivity | TE Store |
Mini Usb Conn, 2.0 Type A, R/A Rcpt, 4P Rohs Compliant: Yes |Amp Te Connectivity 292336-2 | Newark Electronics |
MINI USB CONN, 2.0 TYPE A, R/A RCPT, 4P | element14 |
Conn USB RCP 4 POS 2mm Solder RA Thru-Hole 4 Terminal 1 Port Tray | Avnet America |
STD USB TYPE A, FLAG, T/H, | TTI Europe |
Where can I find additional details, specifications and documents for a 292336-2?
Additional datasheets, footprints and schematics for 292336-2 are listed on our Part Details page. You can also find images and similar parts to 292336-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292336-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292336-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292336-2 fall under?
The 292336-2 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 292336-2 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292336-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 292336-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292336-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 292336-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292336-2 often in real-time on the comparison pages.
What if I can't find stock of 292336-2?
You can fill out our help required form which you can use to request a quote for 292336-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.