Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Nickel |
---|---|
Number of Ports | 3 |
Panel Ground Location | Between Ports |
Number of Positions | 12 |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 2.5A |
Tail Length | .087in, 2.2mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Centerline (Pitch) | 2.5mm, .098in, .078in, 2mm |
Housing Color | Black |
Housing Material | PA 6T |
Industry Standard | USB 2.0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Hold-Down |
Mounting Location | Top |
Locating Posts | With |
Locking Feature | With |
Circuit Application | Power & Signal |
Comment | Panel ground springs located between ports in middle of connector face. |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 100 |
Product Type | Connector |
Connector Style | Receptacle |
USB Version | 2.0 |
Ground Component Type | Ground Finger |
Connector & Contact Terminates To | Printed Circuit Board |
Orientation | Right Angle |
Size | Standard |
Grounding Options | Panel Ground |
Connector System | Cable-to-Board |
USB Type | A |
LED | Without |
Contact Termination Type | Through Hole |
Termination Method | Solder |
Operating Temperature Range | -20 – 85°C, -4 – 185°F |
Tri-Stack Usb, 30U,blk |Amp Te Connectivity 1734309-5 | Newark Electronics |
TE Connectivity Tri-Stack USB 30u" BLK Telecom and Data | Distrelec |
Conn USB RCP 4/4/4 POS Solder RA Thru-Hole 12 Terminal 3 Port Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1734309-5?
Additional datasheets, footprints and schematics for 1734309-5 are listed on our Part Details page. You can also find images and similar parts to 1734309-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734309-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734309-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734309-5 fall under?
The 1734309-5 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1734309-5 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734309-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734309-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734309-5 have stock available?
Authorised distributors including Newark Electronics, Distrelec and Avnet America have stock available or on a lead time for 1734309-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734309-5 often in real-time on the comparison pages.
What if I can't find stock of 1734309-5?
You can fill out our help required form which you can use to request a quote for 1734309-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.