Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.91
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.75
|
1,031
in stock
|
Buy Now | |
Newark Electronics
from US$4.42
|
1,031
in stock
|
Buy Now | |
Rapid Electronics
from US$3.64
|
1,031
in stock
|
Buy Now | |
Chip One Stop
from US$3.27
|
1,031
in stock
|
Buy Now | |
TE Store
from US$4.31
|
507
in stock
|
Buy Now | |
Avnet America
from US$2.91
|
-
|
Buy Now | |
Boersig
from US$3.77
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Shell Plating Finish | Bright |
Panel Ground Location | Between Ports |
Number of Ports | 2 |
Number of Positions | 8 |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | 1A |
PCB Thickness (Recommended) | .062in, 1.57mm |
Tail Length | 3.24mm, .128in |
Centerline (Pitch) | .098in, 2mm, .078in, 2.5mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Industry Standard | USB 2.0 |
Locking Feature | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
PCB Connector Seating | Flush |
Mounting Location | Top |
Locating Posts | Without |
Circuit Application | Signal |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 88 |
USB Version | 2.0 |
Ground Component Type | Ground Finger |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Options | Panel Ground |
Connector Style | Receptacle |
Size | Standard |
LED | Without |
Product Type | Connector |
Orientation | Right Angle |
Connector System | Cable-to-Board |
USB Type | A |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method | Solder |
Contact Termination Type | Through Hole |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Soldering Temperature (Max) | 500°F, 260°C |
Löttemperatur (max.) | 260°C |
Mating Cycles (Max) | 1500 |
Usb Connectors Rec Assy R/A Stacked Thruhole Us |Amp Te Connectivity 292323-6 | Newark Electronics |
USB Connectors REC ASSY R/A STACKED THRUHOLE US | Rapid Electronics |
TE Connectivity REC ASSY RIGHT ANGLE STACKED THRUHOLE US | Distrelec |
REC ASSY RIGHT ANGLE STACKED THRUHOLE US USB Adapter Type: A USB Version: 2.0 Connector Profile: Standard Connector & Housing Type: Receptacle Number of Ports: 2 A 2.0 Standard Receptacle | Usb Connector Type | Part Number: 292323-6 | Internal Number: 292323-6 | TE Connectivity | TE Store |
Conn USB RCP 8 POS 2mm Solder RA Thru-Hole 8 Terminal 2 Port Tray/Box | Avnet America |
Where can I find additional details, specifications and documents for a 292323-6?
Additional datasheets, footprints and schematics for 292323-6 are listed on our Part Details page. You can also find images and similar parts to 292323-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292323-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292323-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292323-6 fall under?
The 292323-6 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 292323-6 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292323-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 292323-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292323-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 292323-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292323-6 often in real-time on the comparison pages.
What if I can't find stock of 292323-6?
You can fill out our help required form which you can use to request a quote for 292323-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.