Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.87
|
88
in stock
|
Buy Now | |
Avnet Asia
from US$0.83
|
12,320
in stock
|
Buy Now | |
TTI Europe
from US$2.05
|
11,572
in stock
|
Buy Now | |
Future Electronics
from US$2.04
|
6,886
in stock
|
Buy Now | |
Heilind Electronics
from US$3.78
|
2,201
in stock
|
Buy Now | |
Chip One Stop
from US$2.01
|
2,127
in stock
|
Buy Now | |
TE Store
from US$4.97
|
1,564
in stock
|
Buy Now | |
Newark Electronics
from US$4.51
|
1,021
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.78
|
733
in stock
|
Buy Now | |
Distrelec
from US$3.88
|
590
in stock
|
Buy Now | |
Rapid Electronics
from US$4.47
|
458
in stock
|
Buy Now | |
element14
from US$4.20
|
453
in stock
|
Buy Now | |
Farnell
from US$4.19
|
453
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.15
|
22
in stock
|
Buy Now | |
RS Americas
from US$4.08
|
22
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,688
in stock
|
Buy Now | |
Avnet America
from US$3.04
|
-
|
Buy Now | |
Boersig
from US$4.10
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Shell Plating Finish | Bright |
Number of Mounting Legs | 4 |
Number of Positions | 4 |
Number of Ports | 1 |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | 1A |
PCB Thickness (Recommended) | 1.57mm, .062in |
Tail Length | 2.29mm, .09in |
Housing Color | Black |
Centerline (Pitch) | 2mm, 2.5mm, .098in, .078in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Industry Standard | USB 2.0 |
Moisture Sensitivity Level | 1 |
Test Identification (TID) | 60000047 |
PCB Mount Retention Type | Hold-Down |
Locking Feature | With |
PCB Connector Seating | Flush |
Connector Mounting Type | Board Mount |
Panel Mount Feature Type | Flange |
Mounting Location | Top |
Locating Posts | Without |
Halogen Free | No |
Circuit Application | Power & Signal |
Pick & Place Capable | No |
Packaging Quantity | 22 |
Packaging Method | Box & Tube, Tube |
USB Version | 2.0 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Size | Standard |
LED | Without |
Orientation | Flag |
Product Type | Connector |
Connector System | Cable-to-Board |
USB Type | A |
Termination Method to Printed Circuit Board | Wave Solder |
Termination Method | Solder |
Contact Termination Type | Through Hole |
Soldering Temperature (Max) | 240°C, 464°F |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Mating Cycles (Max) | 1500 |
Löttemperatur (max.) | 240°C |
Conn USB RCP 4 POS 2mm Solder RA Thru-Hole 4 Terminal 1 Port Tube | Avnet Asia |
USB 2.0 A 1X1 FLAG=VERTICAL | TTI Europe |
4 Position Single Port Right Angle Socket Flag Type A Surface Mount USB | Future Electronics |
RECEPTACLE ASSY. R ANGLE 4P | Heilind Electronics |
Std USB Type A, Flag, T/H USB Adapter Type: A USB Version: 2.0 Connector Profile: Standard Connector & Housing Type: Receptacle Number of Ports: 1 A 2.0 Standard Receptacle | Usb Connector Type | Part Number: 292336-1 | Internal Number: 292336-1 | TE Connectivity | TE Store |
Usb Connector, A Type 2.0, Rcpt, 4Pos | Newark Electronics |
TE Connectivity USB Connector, Socket, USB-A 2.0, Right Angle, Positions - 4 | Distrelec |
USB Connectors 1X1 A/REC R/A T/H | Rapid Electronics |
USB, 2.0 TYPE A, PLUG, SMT | element14 |
USB type A r/a thru-hole flag style skt | RS |
Socket | Transfer Multisort Elektronik |
Conn, Data, USB, Recept, 2.0, 4 Pos, 1 Port, Rt Angle, Flag, A Ser, Gold/Nickel | TE Connectivity 292336-1 | RS Americas |
RECEPTACLE ASSY., R ANGLE, 4P, | Boersig |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4Ways |
Connector Mounting | Through Hole Mount |
Orientation | Right Angle |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Body Plating | Gold |
Connector Mounting Orientation | Through Hole with Board Guide |
Connector Type | USB A |
Contact Termination | Solder |
Contact Termination Type | Solder |
External Length / Height | 13.83mm |
External Width | 5.12mm |
Flammability Rating | UL94V-0 |
Length | 19.29mm |
No. of Contacts | 4Contacts |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 292336-1?
Additional datasheets, footprints and schematics for 292336-1 are listed on our Part Details page. You can also find images and similar parts to 292336-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292336-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292336-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292336-1 fall under?
The 292336-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 292336-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292336-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 292336-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292336-1 have stock available?
Authorised distributors including Avnet Asia, TTI Europe, Future Electronics, Heilind Electronics and Chip One Stop have stock available or on a lead time for 292336-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292336-1 often in real-time on the comparison pages.
What if I can't find stock of 292336-1?
You can fill out our help required form which you can use to request a quote for 292336-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.