Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 8 |
---|---|
Panel Ground Location | Between Ports |
Number of Ports | 2 |
Contact Mating Area Plating Material | Gold Flash |
Contact Current Rating (Max) | 2.5A |
Tail Length | .112in, 2.84mm |
Housing Material | PA 66 GF30 |
Centerline (Pitch) | .098in, .078in, 2mm, 2.5mm |
Housing Color | Black |
Industry Standard | USB 2.0 |
Connector Mounting Type | Board Mount |
Locating Posts | Without |
Mounting Location | Top |
Locking Feature | With |
PCB Mount Retention Type | Kinked Legs |
Circuit Application | Power & Signal |
Packaging Method | Box & Tray |
Packaging Quantity | 100 |
USB Version | 2.0 |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Grounding Options | Panel Ground |
Connector Style | Receptacle |
Ground Component Type | Ground Finger |
Orientation | Right Angle |
Size | Standard |
Connector System | Cable-to-Board |
LED | Without |
USB Type | A |
Contact Termination Type | Through Hole |
Termination Method | Solder |
Operating Temperature Range | -20 – 85°C, -4 – 185°F |
Dual Stack Usb,g/F, W/ Spring, R/A, Dip |Amp Te Connectivity 1775468-1 | Newark Electronics |
AMP1775468-1 | Avnet America |
Where can I find additional details, specifications and documents for a 1775468-1?
Additional datasheets, footprints and schematics for 1775468-1 are listed on our Part Details page. You can also find images and similar parts to 1775468-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1775468-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1775468-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1775468-1 fall under?
The 1775468-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1775468-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1775468-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1775468-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1775468-1 have stock available?
Authorised distributors including Newark Electronics, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for 1775468-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1775468-1 often in real-time on the comparison pages.
What if I can't find stock of 1775468-1?
You can fill out our help required form which you can use to request a quote for 1775468-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.