Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.06
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.50
|
72,000
in stock
|
Buy Now | |
TTI Europe
from US$0.48
|
60,720
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
51,103
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
51,102
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
27,110
in stock
|
Buy Now | |
CoreStaff
from US$0.94
|
14,050
in stock
|
Buy Now | |
Rapid Electronics
from US$1.11
|
13,473
in stock
|
Buy Now | |
Heilind Electronics
from US$0.95
|
12,180
in stock
|
Buy Now | |
TE Store
from US$0.94
|
8,949
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
8,768
in stock
|
Buy Now | |
Distrelec
from US$0.98
|
6,869
in stock
|
Buy Now | |
element14
from US$0.79
|
5,578
in stock
|
Buy Now | |
Farnell
from US$0.76
|
5,420
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.95
|
2,382
in stock
|
Buy Now | |
Sager
from US$0.57
|
253
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.26
|
240
in stock
|
Buy Now | |
RS Americas
from US$0.76
|
92
in stock
|
Buy Now | |
Avnet Abacus
-
|
52,440
in stock
|
Buy Now | |
Boersig
from US$1.11
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Shell Plating Finish | Bright |
Number of Mounting Legs | 2 |
Number of Ports | 1 |
Number of Positions | 4 |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
PCB Thickness (Recommended) | .063in, 1.6mm |
Tail Length | .11in, 2.8mm |
Centerline (Pitch) | 2mm, .078in, 2.5mm, .098in |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Industry Standard | USB 2.0 |
Test Identification (TID) | 60000042 |
Moisture Sensitivity Level | 1 |
Locking Feature | Without |
Connector Mounting Type | Board Mount |
Panel Mount Feature Type | Flange |
Mounting Location | Top |
PCB Mount Retention Type | Kinked Legs |
PCB Connector Seating | Flush |
Locating Posts | Without |
Pick & Place Capable | No |
Halogen Free | No |
Circuit Application | Power & Signal |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 120 |
Connector Style | Receptacle |
Product Type | Connector |
LED | Without |
Connector System | Cable-to-Board |
USB Version | 2.0 |
Connector & Contact Terminates To | Printed Circuit Board |
USB Type | A |
Orientation | Vertical |
Size | Standard |
Contact Termination Type | Through Hole |
Termination Method to Printed Circuit Board | Wave Solder |
Termination Method | Solder |
Operating Temperature Range | -40 – 80°C, -40 – 176°F |
Mating Cycles (Max) | 1500 |
Löttemperatur (max.) | 240°C |
Soldering Temperature (Max) | 464°F, 240°C |
Conn USB Type A Receptacle 4 POS 2/2.5mm ST Through Hole 1 Port | Avnet Asia |
USB 2.0 A 1X1 VERT. T/H BLACK | TTI Europe |
1734366-1 - Usb, Rcpt Ass'y, V/T, A Type, Rohs Compliant: Yes |Te Connectivity 1734366-1 | Newark Electronics |
4 Position Single Port Socket Straight Type A Through Hole USB | Future Electronics |
USB Connectors 1PORT 4POS VERT T/H USB 2.0 BLACK | Rapid Electronics |
USB, RCPT ASS Y, V/T, A TYPE, | Heilind Electronics |
Std USB Type A, VT, T/H USB Adapter Type: A USB Version: 2.0 Connector Profile: Standard Connector & Housing Type: Receptacle Number of Ports: 1 A 2.0 Standard Receptacle | Usb Connector Type | Part Number: 1734366-1 | Internal Number: 1734366-1 | TE Connectivity | TE Store |
TE Connectivity - AMP USB Connector Std USB Type A VT T/H | Distrelec |
USB, 2.0 TYPE A, PLUG, TH | element14 |
Socket | Transfer Multisort Elektronik |
CONNECTOR, RECEPTACLE, USB, A SERIES, 1PORT, VERTICAL | TE Connectivity 1734366-1 | RS Americas |
Recept pcb smt r/a USB type A | RS |
USB, RCPT ASS'Y, V/T, A TYPE, | Boersig |
USB AND FIREWIRE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4Ways |
Connector Mounting | Through Hole Mount |
Orientation | Vertical |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | USB A |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
No. of Contacts | 4Contacts |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 1734366-1?
Additional datasheets, footprints and schematics for 1734366-1 are listed on our Part Details page. You can also find images and similar parts to 1734366-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734366-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734366-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734366-1 fall under?
The 1734366-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1734366-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734366-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734366-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734366-1 have stock available?
Authorised distributors including Avnet Asia, TTI Europe, Newark Electronics, Avnet America and Future Electronics have stock available or on a lead time for 1734366-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734366-1 often in real-time on the comparison pages.
What if I can't find stock of 1734366-1?
You can fill out our help required form which you can use to request a quote for 1734366-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.