Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Offset | 4.13mm |
---|---|
Shell Plating Material | Tin |
Shell Plating Finish | Matte |
Number of Mounting Legs | 4 |
Number of Positions | 4 |
Number of Ports | 1 |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Current Rating (Max) | 1A |
Tail Length | .094in, 2.39mm |
PCB Thickness (Recommended) | 1.2mm, .048in |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.5mm, 2mm, .078in, .098in |
Housing Color | Black |
Test Identification (TID) | 61001739 |
Moisture Sensitivity Level | 1 |
Industry Standard | USB 2.0 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Connector Seating | Offset |
Locating Posts | Without |
Mounting Location | Top |
Panel Mount Feature Type | Flange |
Locking Feature | Without |
PCB Mount Retention Type | Straight Leg |
Circuit Application | Power & Signal |
Pick & Place Capable | No |
Halogen Free | No |
Packaging Method | Tape & Reel |
Packaging Quantity | 350 |
Orientation | Right Angle |
Size | Standard |
Connector Style | Receptacle |
USB Version | 2.0 |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
USB Type | A |
LED | Without |
Contact Termination Type | Surface Mount |
Termination Method to Printed Circuit Board | Reflow Solder |
Termination Method | Solder |
Soldering Temperature (Max) | 260°C, 500°F |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Löttemperatur (max.) | 260°C |
Mating Cycles (Max) | 1500 |
Usb 2.0 Type A Receptacle Smt |Amp Te Connectivity 1932638-3 | Newark Electronics |
Conn USB RCP 4 POS 2mm Solder RA SMD 4 Terminal 1 Port T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1932638-3?
Additional datasheets, footprints and schematics for 1932638-3 are listed on our Part Details page. You can also find images and similar parts to 1932638-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1932638-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1932638-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1932638-3 fall under?
The 1932638-3 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1932638-3 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1932638-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1932638-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1932638-3 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1932638-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1932638-3 often in real-time on the comparison pages.
What if I can't find stock of 1932638-3?
You can fill out our help required form which you can use to request a quote for 1932638-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.