Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Offset | 4mm |
---|---|
Shell Plating Finish | Bright |
Shell Plating Material | Tin |
Number of Positions | 4 |
Number of Mounting Legs | 4 |
Number of Ports | 1 |
Panel Ground Location | Right/Left |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
Tail Length | 1.85mm, .073in |
PCB Thickness (Recommended) | .039in, 1mm |
Centerline (Pitch) | 2.5mm, .098in, .078in, 2mm |
Housing Material | Thermoplastic |
Housing Color | Black |
Industry Standard | USB 2.0 |
Moisture Sensitivity Level | 1 |
UL Flammability Rating | UL 94V-0 |
Mounting Location | Top |
Locating Posts | With |
Locking Feature | With |
PCB Connector Seating | Offset |
Connector Mounting Type | Board Mount, Panel |
Panel Mount Feature Type | Flange |
PCB Mount Retention Type | SMT Hold-Down |
Pick & Place Capable | Yes |
Pick and Place | Pick and Place Cover |
Halogen Free | No |
Circuit Application | Power & Signal |
Packaging Quantity | 350 |
Packaging Method | Tape & Reel |
Connector & Contact Terminates To | Printed Circuit Board |
USB Version | 2.0 |
Connector Style | Receptacle |
Connector System | Cable-to-Panel, Cable-to-Board |
Orientation | Right Angle |
Product Type | Connector |
Ground Component Type | M2 Threaded Hole |
LED | Without |
Grounding Options | Panel Ground |
USB Type | A |
Size | Standard |
Contact Termination Type | Surface Mount |
Termination Method | Solder |
Termination Method to Printed Circuit Board | Reflow Solder |
Soldering Temperature (Max) | 500°F, 260°C |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Löttemperatur (max.) | 260°C |
Mating Cycles (Max) | 1500 |
Reverse Usb Rec 4P E/T Black |Amp Te Connectivity 353928-2 | Newark Electronics |
Conn USB RCP 4 POS Solder RA SMD 4 Terminal 1 Port Tray | Avnet America |
Where can I find additional details, specifications and documents for a 353928-2?
Additional datasheets, footprints and schematics for 353928-2 are listed on our Part Details page. You can also find images and similar parts to 353928-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 353928-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 353928-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 353928-2 fall under?
The 353928-2 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 353928-2 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 353928-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 353928-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 353928-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 353928-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 353928-2 often in real-time on the comparison pages.
What if I can't find stock of 353928-2?
You can fill out our help required form which you can use to request a quote for 353928-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.