Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.43
|
471
in stock
|
Buy Now | |
Heilind Electronics
from US$6.06
|
8,172
in stock
|
Buy Now | |
Rapid Electronics
from US$5.27
|
7,015
in stock
|
Buy Now | |
Distrelec
from US$4.81
|
3,680
in stock
|
Buy Now | |
Chip One Stop
from US$3.75
|
3,335
in stock
|
Buy Now | |
Newark Electronics
from US$6.12
|
2,247
in stock
|
Buy Now | |
TTI Europe
from US$3.56
|
2,040
in stock
|
Buy Now | |
Avnet America
from US$4.33
|
1,530
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.06
|
1,362
in stock
|
Buy Now | |
element14
from US$6.39
|
763
in stock
|
Buy Now | |
Farnell
from US$4.60
|
763
in stock
|
Buy Now | |
Sager
from US$3.21
|
255
in stock
|
Buy Now | |
RS Americas
from US$6.53
|
20
in stock
|
Buy Now | |
Boersig
from US$5.28
|
2
in stock
|
Buy Now | |
Future Electronics
from US$4.63
|
-
|
Buy Now | |
Avnet Asia
from US$4.99
|
-
|
Buy Now | |
Carlton-Bates
from US$7.02
|
-
|
Buy Now | |
TE Store
from US$6.73
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Strain Relief Part Number | 747275-4 |
---|---|
Shell Plating Finish | Bright |
Cable Exit Angle | 90° |
Insert Material | Brass |
Shell Material | Steel |
Color | Black |
Ribbon Cable Centerline Spacing | .05in, 1.27mm |
Shell Plating Material | Tin |
Cover Material | Thermoplastic |
Preloaded | Yes |
Number of Rows | 2 |
Number of Positions | 9 |
Contact Type | Pin |
Contact Mating Area Plating Thickness | 30µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Size | 20 |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.25A |
Wire Size | 28 – 26AWG, .08 – .15mm² |
Cable Insulation Diameter | .032 – .038in, .81 – .97mm |
Solid Wire Size | .1 – .13mm², 28 – 26AWG |
Enclosure | Without |
Centerline (Pitch) | 2.77mm, .109in |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Connector Lock | With |
Threaded Insert Plating Material | Zinc |
Mounting Angle | Straight |
PCB Mount Retention Type | None |
Threaded Insert Material | Steel |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Circuit Application | Signal |
Optional Cable Stabilizer | 747275-4 |
Comment | All plug assemblies are supplied with housing and cover preassembled |
Packaging Method | Tube |
Packaging Quantity | 40 |
Connector System | Cable-to-Cable |
Grade | Standard |
Shell Type | Front Metal Shell |
Product Type | Connector |
Shielded | Yes |
Connector Style | Plug |
Wire/Cable Type | Ribbon Cable |
Profile | Low |
Shell Size | 1 |
Protective Cover | With |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Thread Type | Standard |
Grounding Indents | With |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
09 POS HDF PLUG MS LEAD FREE | Heilind Electronics |
D-Sub Standard Connectors DSUB E09P IDC RIBBON | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DE-9 Plug IDC | Distrelec |
D Sub Connector, Standard, 9 Position, Plug | Newark Electronics |
Conn D-Subminiature PIN 9 POS 2.76mm IDT RA Cable Mount 9 Terminal 1 Port | Avnet America |
PLUG, D SUB, 9WAY | element14 |
AMPLIMITE HDF-20 d-sub IDC plug, 9 pin | RS |
Conn D-Ribbon Cable Plug 9Pos STR HDF-20Series IDC 28-26AWG FrontMetalShell | TE Connectivity 1658608-4 | RS Americas |
HDF-20 Series 9 Position Free Hanging Plug IDC Standard Cable Connector | Future Electronics |
Subminiature D Connector, 9 pos., 1.21x0.60x0.49 in., 28-26 AWG, Thermoplastic | Carlton-Bates |
09 POS HDF PLUG, MS, LEAD FREE Connector & Housing Type: Plug Solid Wire Size: 28 – 26 AWG Solid Wire Size: .1 – .13 mm² Shielded: No Connector System: Cable-to-Cable Plug 28 – 26 AWG .1 – .13 mm² | Idc D-Sub: Plug Assembly & Low Profile & Signal & 2.77 Mm | Part Number: 1658608-4 | Internal Number: 1658608-4 | TE Connectivity | TE Store |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Amplimite HDF-20 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Plug |
Contact Termination Type | IDC / IDT |
D Sub Shell Size | DE |
Product Range | Amplimite HDF-20 Series |
Connector Body Material | Metal Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | Lead (27-Jun-2018) |
Contact Termination | IDC / IDT |
Termination Method | IDC |
Where can I find additional details, specifications and documents for a 1658608-4?
Additional datasheets, footprints and schematics for 1658608-4 are listed on our Part Details page. You can also find images and similar parts to 1658608-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658608-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658608-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658608-4 fall under?
The 1658608-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658608-4 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658608-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658608-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658608-4 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Distrelec, Chip One Stop and Newark Electronics have stock available or on a lead time for 1658608-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658608-4 often in real-time on the comparison pages.
What if I can't find stock of 1658608-4?
You can fill out our help required form which you can use to request a quote for 1658608-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.