Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3,153.08
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3,890.49
|
3
in stock
|
Buy Now | |
TE Store
from US$3,569.22
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$4,436.13
|
3
in stock
|
Buy Now | |
Heilind Electronics
from US$3,929.56
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$3,900.00
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3,929.56
|
1
in stock
|
Buy Now | |
Avnet America
from US$3,153.08
|
-
|
Buy Now | |
RS Americas
from US$3,552.91
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Closed Barrel - Confined Crescent |
Specification Type | TE Product Specification (114-), MIL Spec |
Tool Type | T Head Hand Tool |
Certification | Yes – Certificate Included |
Power Type | Battery, Manual |
Tool Grade | Premium Crimp Tooling |
T-HEAD PIDG PG SH 26-20 ASSY Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: MIL Spec TE Product Specification (114-) TE Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool MIL Spec | Hand Crimping Tool | Part Number: 59275 | Internal Number: 59275 | TE Connectivity | TE Store |
Crimpers/Crimping Tools T-Hd Ht Pidg 26-20 Awg |Amp Te Connectivity 59275 | Newark Electronics |
Crimpers/Crimping Tools T-HD HT PIDG 26-20 AWG | Rapid Electronics |
T-HD HT, PIDG SH 26-20 | Heilind Electronics |
Premium Crimp Tooling Not Releasable, Not Adjustable Battery, Manual T Head Hand Tool | Avnet America |
Crimper, T-Head, Ratchet, 26-20 AWG, PIDG, PLASTI-GRIP Ins Splices/Terminals | TE Connectivity 59275 | RS Americas |
INTERCONNECT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a 59275?
Additional datasheets, footprints and schematics for 59275 are listed on our Part Details page. You can also find images and similar parts to 59275 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 59275 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59275 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 59275 fall under?
The 59275 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 59275 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 59275 you can contact the distributor directly for product support, shipping queries etc.
Is the 59275 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 59275 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Heilind Electronics and Chip One Stop have stock available or on a lead time for 59275.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 59275 often in real-time on the comparison pages.
What if I can't find stock of 59275?
You can fill out our help required form which you can use to request a quote for 59275 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.