Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Plating Material | Copper, Tin |
---|---|
Weight per Piece | .288g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | 18.92mm, .745in |
Wire Insulation Diameter (Max) | 2.032mm, .08in |
Wire Insulation Diameter | 1.27 – 2.032mm, .05 – .08in |
Wire Size | .12 – .4mm², 26 – 22AWG, 202 – 810CMA |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .138in, 3.51mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Shape Description | RING-041 |
Stud Size | #6, M3.5 |
Support Style | Insulation Support |
Sealable | No |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PIDG R 26-22 6 | Heilind Electronics |
Terminal,pidg R 26-22 6 Rohs Compliant: Yes |Amp Te Connectivity 321617 | Newark Electronics |
Ring Tongue Terminal 22-26AWG 18.92mm 5.16mm Tin Loose Piece | Avnet America |
Terminal, PIDG, R 26-22 6 | TE Connectivity 321617 | RS Americas |
Special Order: TERMINAL,PIDG R 26-22 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Wire Size: 202 – 810 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 26 – 22 AWG .12 – .4 mm² 202 – 810 CMA | Pidg Ring Tongue Terminal | Part Number: 321617 | Internal Number: 321617 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 321617?
Additional datasheets, footprints and schematics for 321617 are listed on our Part Details page. You can also find images and similar parts to 321617 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321617 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321617 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321617 fall under?
The 321617 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321617 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321617 you can contact the distributor directly for product support, shipping queries etc.
Is the 321617 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321617 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 321617.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321617 often in real-time on the comparison pages.
What if I can't find stock of 321617?
You can fill out our help required form which you can use to request a quote for 321617 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.