Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-16211-4020 |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.03
|
No stock
|
Buy Now | |
TE Store
from US$1.50
|
1,533
in stock
|
Buy Now | |
Chip One Stop
from US$0.95
|
600
in stock
|
Buy Now | |
Distrelec
from US$1.07
|
535
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
82
in stock
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
RS Americas
from US$184.13
|
-
|
Buy Now |
Stripe Color | Yellow |
---|---|
Inspection Slot | No |
Insulation Sleeve Color | Yellow |
Plating Material | Tin, Phosphor Bronze |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Tongue Thickness | .5mm, .0197in |
Overall Length | .651in, 16.5mm |
Stud Diameter | 2.18mm, .086in |
Wire Size | 26 – 22AWG, 202 – 810CMA, .12 – .4mm² |
Wire Insulation Diameter | .05 – .08in, 1.27 – 2.032mm |
Wire Insulation Diameter (Max) | .08in, 2.032mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Stud Size | M2, #2 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | SPADE-028 |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG SPR SPD 26-22 2 Spade Terminal Type: Spring Spade Terminal Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Wire Size: 202 – 810 CMA Stud Size: #2 M2 Spring Spade Terminal 26 – 22 AWG .12 – .4 mm² 202 – 810 CMA | Pidg Long Spring Spade Tongue Terminal | Part Number: 52921 | Internal Number: 52921 | Alias Number: 4-16211-4020 | TE Connectivity | TE Store |
TE Connectivity - AMP TERMINAL,PIDG SPR SPD 26-22 2 | Distrelec |
Terminal,pidg Spr Spd 26-222 Rohs Compliant: Yes |Amp Te Connectivity 52921 | Newark Electronics |
Spring Spade Terminal 22-26AWG 16.54mm 4.34mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 52921?
Additional datasheets, footprints and schematics for 52921 are listed on our Part Details page. You can also find images and similar parts to 52921 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52921 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52921 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52921 fall under?
The 52921 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52921 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52921 you can contact the distributor directly for product support, shipping queries etc.
Is the 52921 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52921 have stock available?
Authorised distributors including TE Store, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 52921.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52921 often in real-time on the comparison pages.
What if I can't find stock of 52921?
You can fill out our help required form which you can use to request a quote for 52921 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.