Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
270
in stock
|
Buy Now | |
Rapid Electronics
from US$0.50
|
160,774
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
160,774
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
160,774
in stock
|
Buy Now | |
Heilind Electronics
from US$0.43
|
32,708
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.43
|
4,935
in stock
|
Buy Now | |
RS Americas
from US$0.31
|
3,214
in stock
|
Buy Now | |
TE Store
from US$0.52
|
1,978
in stock
|
Buy Now | |
element14
from US$0.30
|
270
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
220
in stock
|
Buy Now | |
Future Electronics
from US$0.27
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
Boersig
from US$0.52
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Phosphor Bronze |
---|---|
Stripe Color | Yellow |
Inspection Slot | No |
Insulation Sleeve Color | Yellow |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Overall Length | .679in, 17.2mm |
Wire Insulation Diameter | .05 – .082in, 1.27 – 2.083mm |
Wire Size | 202 – 810CMA, 26 – 22AWG, .12 – .4mm² |
Stud Diameter | .138in, 3.51mm |
Tongue Thickness | .5mm, .0197in |
Wire Insulation Diameter (Max) | 2.083mm, .082in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | M3.5, #6 |
Support Style | Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | SPADE-028 |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Terminals SPRING SPADE PIDG 6 26-22AWG | Rapid Electronics |
TE Connectivity - AMP TERMINAL,PIDG SPR SPD 26-22 6 | Distrelec |
SPADE TONGUE TERMINAL, M3.5, YEL, 26AWG | Farnell |
TERMINAL,PIDG SPR SPD 26-22 6 | Heilind Electronics |
Terminal Spring Spade, Short, 26-22 AWG, 6, Straint Closed Barrel, PIDG Series | TE Connectivity 52924 | RS Americas |
TERMINAL,PIDG SPR SPD 26-22 6 Spade Terminal Type: Spring Spade Terminal Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Wire Size: 202 – 810 CMA Stud Size: #6 M3.5 Spring Spade Terminal 26 – 22 AWG .12 – .4 mm² 202 – 810 CMA | Pidg Short Spring Spade Tongue Terminal | Part Number: 52924 | Internal Number: 52924 | TE Connectivity | TE Store |
TERMINAL, FORK TONGUE, #6, 22AWG, YEL | element14 |
Terminal, Fork Tongue, #6, 22Awg, Yel | Newark Electronics |
PIDG Series 26-22 AWG Straight Closed Barrel Short Spring Spade Tongue Terminal | Future Electronics |
Spring Spade Terminal 22-26AWG 17.24mm 6.35mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.4mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 52924?
Additional datasheets, footprints and schematics for 52924 are listed on our Part Details page. You can also find images and similar parts to 52924 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52924 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52924 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52924 fall under?
The 52924 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52924 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52924 you can contact the distributor directly for product support, shipping queries etc.
Is the 52924 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52924 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Heilind Electronics have stock available or on a lead time for 52924.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52924 often in real-time on the comparison pages.
What if I can't find stock of 52924?
You can fill out our help required form which you can use to request a quote for 52924 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.