Prices starting from US$0.18
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.27 |
3,100
|
Buy Now | |
TTI Europe | US$0.25 |
26,000
|
Buy Now | |
TE Store | US$0.31 |
13,639
|
Buy Now | |
Heilind Electronics | US$0.23 |
7,500
|
Buy Now | |
Powell Electronics | US$0.23 |
4,300
|
Buy Now | |
Newark Electronics | US$0.23 |
3,100
|
Buy Now | |
element14 | US$0.28 |
3,100
|
Buy Now | |
Avnet America | US$0.19 |
968
|
Buy Now | |
Rapid Electronics | US$0.48 |
900
|
Buy Now | |
Distrelec | US$0.40 |
900
|
Buy Now | |
RS Americas | US$0.28 |
825
|
Buy Now | |
Boersig | US$0.33 |
124
|
Buy Now | |
Future Electronics | US$0.18 |
-
|
Buy Now | |
Electro Enterprises | US$0.21 |
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | .222g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .093in, 2.36mm |
Wire Size | 202 – 810CMA, .129 – .326mm², 26 – 22AWG |
Wire Insulation Diameter (Max) | .082in, 2.083mm |
Overall Length | 13.33mm, .5248in |
Wire Insulation Diameter | .05 – .082in, 1.27 – 2.083mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 4000 |
Shape Description | RING-041 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Stud Size | M2, #2 |
Sealable | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 26-22 2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 26 – 22 AWG Wire Size: .129 – .326 mm² Wire Size: 202 – 810 CMA Stud Size: M2 #2 Closed Ring Tongue Terminal 26 – 22 AWG .129 – .326 mm² 202 – 810 CMA | Pidg Ring Tongue Terminal | Part Number: 323912 | Internal Number: 323912 | TE Connectivity | TE Store |
TERMINAL,PIDG R 26-22 2 BACT12AC43 | Heilind Electronics |
Ring Term, M2, #2, 0.32Mm2, 22Awg Rohs Compliant: Yes |Amp Te Connectivity 323912 | Newark Electronics |
RING TERM, M2, #2, 0.32MM2, 22AWG | element14 |
Ring Tongue Terminal 22-26AWG 13.33mm 3.55mm Tin Loose Piece | Avnet America |
Terminals NYLON RING 26-22 2 | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 0.326mm2 | Distrelec |
PIDG SERinsulated Tin Plated Crimp RingTerm M2(#2)Stud Size 26 to 22AWG Yellow | TE Connectivity 323912 | RS Americas |
PIDG 26-22 AWG Straight Closed Barrel Insulation Support Ring Tongue Terminal | Future Electronics |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M2 |
---|---|
Stud Size - Imperial | #2 |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.326mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 323912?
Additional datasheets, footprints and schematics for 323912 are listed on our Part Details page. You can also find images and similar parts to 323912 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323912 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323912 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323912 fall under?
The 323912 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323912 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323912 you can contact the distributor directly for product support, shipping queries etc.
Is the 323912 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323912 have stock available?
Authorised distributors including TTI Europe, TE Store, Heilind Electronics, Powell Electronics and Newark Electronics have stock available or on a lead time for 323912.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323912 often in real-time on the comparison pages.
What if I can't find stock of 323912?
You can fill out our help required form which you can use to request a quote for 323912 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.