Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1149602 |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.05
|
50
in stock
|
Buy Now | |
Heilind Electronics
from US$1.20
|
11,512
in stock
|
Buy Now | |
Newark Electronics
from US$0.93
|
4,595
in stock
|
Buy Now | |
Powell Electronics
from US$0.99
|
4,350
in stock
|
Buy Now | |
RS Americas
from US$0.72
|
3,550
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.20
|
2,302
in stock
|
Buy Now | |
element14
from US$1.00
|
950
in stock
|
Buy Now | |
Farnell
from US$0.96
|
950
in stock
|
Buy Now | |
Electro Enterprises
from US$0.77
|
591
in stock
|
Buy Now | |
Future Electronics
from US$0.94
|
13
in stock
|
Buy Now | |
Avnet America
-
|
6,631
in stock
|
Buy Now | |
Boersig
from US$0.89
|
-
|
Buy Now | |
Carlton-Bates
from US$0.82
|
-
|
Buy Now | |
Distrelec
from US$1.07
|
-
|
Buy Now | |
TTI Europe
from US$0.70
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Material | Copper |
---|---|
Color | Yellow - Translucent |
Insulation Material | Nylon |
Weight per Piece | .411g |
Insulation Sleeve Material | Copper |
Plating Material | Tin |
Contact Plating Material | Tin |
Class | 1 & 2 |
Terminal & Splice Type | Splice |
Wire Size | 26 – 22AWG, 238 – 475CMA, .12 – .24mm² |
Wire Insulation Diameter (Max) | .082in, 2.08mm |
Overall Length | 22.61mm |
Government Qualified | Yes |
Military Category | Yes |
Comment | 26-22 splices are 26-24 range in accordance with MIL-T-7928. |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Serrated | Yes |
Sealable | No |
Splice Type | Butt Splice |
Support Style | Insulation Support |
Product Type | Splice |
Discrete Wire Type | Stranded |
Insulated | Yes |
Operating Temperature Range | 105°C |
SPLICE BUTT PIDG 26-24 | Heilind Electronics |
Terminal, Butt Splice, 26-22Awg, Yellow | Newark Electronics |
Splice Butt PIDG Copper Tin Nylon 26 to 24 AWG Yellow 0.082 in. (Max.) | TE Connectivity 323994 | RS Americas |
TERMINAL, BUTT SPLICE, 26-22AWG, YELLOW | element14 |
Crimp rcp. splice butt, 0.13-0.21sq.mm | RS |
PIDG 26-24 AWG Yellow Copper Unsealed Closed Barrel Butt Splice | Future Electronics |
Splice Terminal 24-26AWG 22.61mm Tin Loose Piece | Avnet America |
SPLICE BUTT PIDG 26-24 | Boersig |
Butt Splice, 26 - 24 AWG, 0.890 in. L, Yellow, Nylon Insulation, 50 Loose Piece | Carlton-Bates |
TE Connectivity - AMP SplicesSPLICE BUTT PIDG 26-24 | Distrelec |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Insulator Colour | Yellow |
---|---|
Product Range | PIDG Series |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.4mm² |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 323994?
Additional datasheets, footprints and schematics for 323994 are listed on our Part Details page. You can also find images and similar parts to 323994 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323994 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323994 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323994 fall under?
The 323994 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 323994 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323994 you can contact the distributor directly for product support, shipping queries etc.
Is the 323994 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323994 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Powell Electronics, RS Americas and Heilind Electronics Asia have stock available or on a lead time for 323994.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323994 often in real-time on the comparison pages.
What if I can't find stock of 323994?
You can fill out our help required form which you can use to request a quote for 323994 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.