Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0323990-0,
CF0415-000 |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.54
|
13,170
in stock
|
Buy Now | |
Electro Enterprises
from US$0.27
|
9,146
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
3,213
in stock
|
Buy Now | |
Heilind Electronics
from US$0.53
|
2,711
in stock
|
Buy Now | |
element14
from US$0.55
|
2,499
in stock
|
Buy Now | |
Farnell
from US$0.48
|
2,499
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.53
|
449
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.57
|
-
|
Buy Now | |
Boersig
from US$0.45
|
-
|
Buy Now | |
Distrelec
from US$0.50
|
-
|
Buy Now | |
TE Store
from US$0.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | .917g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | 2.54mm, .1in |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 5mm, .197in |
Wire Size | 320 – 1290CMA, .2 – .518mm², 24 – 20AWG |
Overall Length | 20.85mm, .821in |
Wire Insulation Diameter | .04 – .1in, 1.02 – 2.54mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Stud Size | #10 |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Ring Terminal White 24-20AWG 10 PIDG | RS |
Terminal, Ring Tongue #10, Crimp Natural | Newark Electronics |
TERMINAL,PIDG R 24-20 10 | Heilind Electronics |
TERMINAL, RING TONGUE, #10, NATRL, 20AWG | element14 |
PIDG 24-20 AWG Straight Closed Barrel Insulation Support Ring Tongue Terminal | Future Electronics |
PIDG Ring Tongue Terminal 20-24AWG 20.85mm 7.92mm Tin Loose Piece | Avnet America |
PIDG TERMINAL NYLON, TERMINAL, PIDG R 24-20 10 | TE Connectivity 323990 | RS Americas |
TE Connectivity - AMP PIDG Ring Terminal 0.518mm2 | Distrelec |
Special Order: TERMINAL,PIDG R 24-20 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 24 – 20 AWG Wire Size: .2 – .518 mm² Wire Size: 320 – 1290 CMA Stud Size: #10 Closed Ring Tongue Terminal 24 – 20 AWG .2 – .518 mm² 320 – 1290 CMA | Pidg Ring Tongue Terminal | Part Number: 323990 | Internal Number: 323990 | Alias Number: AMP-0-0323990-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 323990?
Additional datasheets, footprints and schematics for 323990 are listed on our Part Details page. You can also find images and similar parts to 323990 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323990 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323990 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323990 fall under?
The 323990 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323990 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323990 you can contact the distributor directly for product support, shipping queries etc.
Is the 323990 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323990 have stock available?
Authorised distributors including RS, Electro Enterprises, Newark Electronics, Heilind Electronics and element14 have stock available or on a lead time for 323990.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323990 often in real-time on the comparison pages.
What if I can't find stock of 323990?
You can fill out our help required form which you can use to request a quote for 323990 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.