Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
510
in stock
|
Buy Now | |
Heilind Electronics
from US$0.53
|
14,401
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.53
|
2,880
in stock
|
Buy Now | |
TE Store
from US$0.70
|
831
in stock
|
Buy Now | |
Powell Electronics
from US$0.43
|
507
in stock
|
Buy Now | |
Distrelec
from US$0.53
|
249
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$0.57
|
-
|
Buy Now | |
element14
from US$0.54
|
-
|
Buy Now | |
Boersig
from US$0.44
|
-
|
Buy Now | |
Electro Enterprises
from US$0.41
|
-
|
Buy Now | |
TTI Europe
from US$0.35
|
-
|
Buy Now | |
Sager
from US$0.34
|
-
|
Buy Now | |
Farnell
from US$0.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | .53g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | 2.54mm, .1in |
Stud Diameter | .171in, 4.34mm |
Tongue Thickness | .031in, .79mm |
Wire Size | 24 – 20AWG, .2 – .518mm², 320 – 1290CMA |
Overall Length | 20.85mm, .821in |
Wire Insulation Diameter | .04 – .1in, 1.02 – 2.54mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Shape Description | RING-041 |
Stud Size | M4, #8 |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 24-20 8 | Heilind Electronics |
TERMINAL,PIDG R 24-20 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 24 – 20 AWG Wire Size: .2 – .518 mm² Wire Size: 320 – 1290 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 24 – 20 AWG .2 – .518 mm² 320 – 1290 CMA | Pidg Ring Tongue Terminal | Part Number: 323989 | Internal Number: 323989 | TE Connectivity | TE Store |
Ring terminal, PIDG,natural,AWG 24-20,M4 | RS |
TE Connectivity - AMP PIDG Ring Terminal 0.518mm2 | Distrelec |
Terminal, Ring Tongue, #8, Crimp Natural | Newark Electronics |
Ring Tongue Terminal 20-24AWG 20.85mm 7.92mm Tin Loose Piece | Avnet America |
Ring terminal, PIDG, natural, AWG 24-20,M4 | TE Connectivity 323989 | RS Americas |
TERMINAL, RING TONGUE, #8, CRIMP NATURAL | element14 |
Terminals PIDG RING 24-20 8 | Sager |
RING TERM, M4, #8, 0.51MM2, 20AWG | Farnell |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 20AWG |
Conductor Area CSA | 0.6mm² |
Product Range | PIDG Series |
Insulator Colour | Natural |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 323989?
Additional datasheets, footprints and schematics for 323989 are listed on our Part Details page. You can also find images and similar parts to 323989 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323989 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323989 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323989 fall under?
The 323989 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323989 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323989 you can contact the distributor directly for product support, shipping queries etc.
Is the 323989 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323989 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, RS and Powell Electronics have stock available or on a lead time for 323989.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323989 often in real-time on the comparison pages.
What if I can't find stock of 323989?
You can fill out our help required form which you can use to request a quote for 323989 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.