Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
No stock
|
Buy Now | |
TE Store
from US$0.54
|
29,360
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
7,794
in stock
|
Buy Now | |
Rapid Electronics
from US$0.55
|
7,794
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
7,794
in stock
|
Buy Now | |
Distrelec
from US$0.41
|
7,794
in stock
|
Buy Now | |
Heilind Electronics
from US$0.51
|
5,475
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.51
|
1,277
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
element14
from US$0.36
|
-
|
Buy Now | |
Boersig
from US$0.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .255g |
---|---|
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Stud Diameter | 3.02mm, .119in |
Wire Size | 202 – 810CMA, .12 – .4mm², 26 – 22AWG |
Overall Length | 15.93mm, .627in |
Tongue Thickness | .0197in, .5mm |
Wire Insulation Diameter (Max) | .082in, 2.083mm |
Wire Insulation Diameter | 1.27 – 2.083mm, .05 – .082in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Support Style | Non - Insulation Support |
Stud Size | #4, M2.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | SPADE-020 |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
PIDG 26-22 SPADE #4 STUD Spade Terminal Type: Spade Tongue Terminal Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Wire Size: 202 – 810 CMA Stud Size: M2.5 #4 Spade Tongue Terminal 26 – 22 AWG .12 – .4 mm² 202 – 810 CMA | Pidg Spade Tongue Terminal | Part Number: 321035 | Internal Number: 321035 | TE Connectivity | TE Store |
Terminals #4 Spade 26-22G Ins |Amp Te Connectivity 321035 | Newark Electronics |
Terminals #4 SPADE 26-22G INS | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 0.4mm2 | Distrelec |
PIDG 26-22 SPADE #4 STUD | Heilind Electronics |
PIDGÔ Series 26-22 AWG 4 Stud Insulated Closed Barrel Spade Tongue Terminal | Future Electronics |
Spade Tongue Terminal 22-26AWG 15.93mm 5.16mm Tin Loose Piece | Avnet America |
PIDG TERMINAL NYLON, PIDG 26-22 SPADE #4 STUD | TE Connectivity 321035 | RS Americas |
TERMINAL, SPADE/FORK, #4, CRIMP, YELLOW | element14 |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.41mm² |
Stud Size - Metric | M2.5 |
Stud Size - Imperial | #4 |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 321035?
Additional datasheets, footprints and schematics for 321035 are listed on our Part Details page. You can also find images and similar parts to 321035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321035 fall under?
The 321035 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321035 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321035 you can contact the distributor directly for product support, shipping queries etc.
Is the 321035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321035 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 321035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321035 often in real-time on the comparison pages.
What if I can't find stock of 321035?
You can fill out our help required form which you can use to request a quote for 321035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.