Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .222g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .093in, 2.36mm |
Wire Size | 202 – 810CMA, .129 – .326mm², 26 – 22AWG |
Tongue Thickness | .0197in, .5mm |
Wire Insulation Diameter (Max) | .082in, 2.083mm |
Overall Length | 13.33mm, .5248in |
Wire Insulation Diameter | .05 – .082in, 1.27 – 2.083mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Insulated | Yes |
Stud Size | M2, #2 |
Shape Description | RING-041 |
Support Style | Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 26-22 2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 26 – 22 AWG Wire Size: .129 – .326 mm² Wire Size: 202 – 810 CMA Stud Size: M2 #2 Closed Ring Tongue Terminal 26 – 22 AWG .129 – .326 mm² 202 – 810 CMA | Pidg Ring Tongue Terminal | Part Number: 8-323912-1 | Internal Number: 8-323912-1 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #2, Crimp, Yellow | Newark Electronics |
Ring Tongue Terminal 22-26AWG 13.33mm 3.55mm Tin Box | Avnet America |
Terminal, PIDG, R 26-22 2 | TE Connectivity 8-323912-1 | RS Americas |
Where can I find additional details, specifications and documents for a 8-323912-1?
Additional datasheets, footprints and schematics for 8-323912-1 are listed on our Part Details page. You can also find images and similar parts to 8-323912-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-323912-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-323912-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-323912-1 fall under?
The 8-323912-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-323912-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-323912-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-323912-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-323912-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 8-323912-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-323912-1 often in real-time on the comparison pages.
What if I can't find stock of 8-323912-1?
You can fill out our help required form which you can use to request a quote for 8-323912-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.