Options for Price Comparison
Distributor Statistics for 46121
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 46121
Details for 46121 by TE Connectivity
Application Tooling > Portable Crimp Tools
46121
Buy Directly from TE Store (1 in stock) $1021.0000

46121 by TE Connectivity

DAHT PIDG 26-22
Part Information
46121 image
Not applicable for solder process capability
Status: Active
Product Code: 0800
Global Product Line: 048
GPL Description: Application Tooling
Specifications
Die Sets Type:
Fixed In Tool
Ratchet Configuration:
Not Releasable, Not Adjustable
Crimp Form-Wire Barrel Type:
Closed Barrel - Confined Crescent
Specification Type:
TE Product Specification (114-), MIL Spec
Tool Grade:
Premium Crimp Tooling
Certification:
Yes – Certificate Included
Power Type:
Battery, Manual
Tool Type:
Double Action Hand Tool
Alternate Descriptions
DAHT PIDG 26-22 Onlinecomponents.com
CRIMP TOOL, TYCO AMP PIDG TERMINALS & SPLICES; Crimp Tool Type:Ratchet; For Use With:AMP PIDG /PLASTI-GRIP 26-22AWG Terminals & Butt Splices; Product Range:Te Connectivity / Amp 461; Crimp Size:26AWG to 22AWG RoHS Compliant: NA Newark Electronics
General Hand Tool Used In The Aircraft And Military Industries Avnet America
DAHT PIDG 26-22 Power and Signal Group
General Hand Tool Used In The Aircraft And Military Industries Avnet Europe
Crimping Tool [TE Connectivity] 46121 Crimping Tool Distrelec
DAHT PIDG 26-22 Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (114-) MIL Spec Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool TE Product Specification (114-) | Portable Crimp Tool | Part Number: 46121 | Internal Number: 46121 | TE Connectivity TE Store