Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-00520-2060 |
Prices starting from US$0.15
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.27 |
20,314
|
Buy Now | |
Avnet America | US$0.16 |
68,192
|
Buy Now | |
Heilind Electronics | US$0.26 |
53,521
|
Buy Now | |
Powell Electronics | US$0.19 |
40,284
|
Buy Now | |
TTI Europe | US$0.15 |
39,675
|
Buy Now | |
element14 | US$0.20 |
20,324
|
Buy Now | |
Newark Electronics | US$0.21 |
20,314
|
Buy Now | |
Heilind Electronics Asia | US$0.26 |
10,461
|
Buy Now | |
Sager | US$0.15 |
8,020
|
Buy Now | |
RS Americas | US$0.24 |
5,271
|
Buy Now | |
Rapid Electronics | US$0.42 |
4,670
|
Buy Now | |
Distrelec | US$0.20 |
4,670
|
Buy Now | |
Future Electronics | US$0.17 |
-
|
Buy Now | |
Boersig | US$0.24 |
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | .322g |
Inspection Slot | Yes |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Tongue Thickness | .031in, .79mm |
Overall Length | .74in, 18.8mm |
Wire Insulation Diameter | 1.27 – 2.083mm, .05 – .082in |
Wire Insulation Diameter (Max) | 2.083mm, .082in |
Stud Diameter | .145in, 3.68mm |
Wire Size | 26 – 22AWG, .12 – .4mm², 202 – 810CMA |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Shape Description | RING-041 |
Stud Size | #6, M3.5 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
Ring Tongue Terminal 22-26AWG 18.8mm 6.35mm Tin Loose Piece | Avnet America |
TERMINAL,PIDG R 26-22 6 | Heilind Electronics |
TERMINAL, RING TONGUE, #6, 22AWG, YEL | element14 |
Terminal, Ring Tongue, #6, 22Awg, Yel Rohs Compliant: Yes |Amp Te Connectivity 326875 | Newark Electronics |
Terminals PIDG RING 26-22 | Sager |
Terminal Spade Tongue, 26-22AWG, Yellow, Stud Size 6, Amp Series | TE Connectivity 326875 | RS Americas |
TE 326875 PIDG Terminal Ring M3.5 Stud Tin 26-22AWG Yellow | Rapid Electronics |
TE Connectivity - AMP Wire Terminal 0.4mm2 | Distrelec |
PIDG 26-22 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Where can I find additional details, specifications and documents for a 326875?
Additional datasheets, footprints and schematics for 326875 are listed on our Part Details page. You can also find images and similar parts to 326875 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326875 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326875 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326875 fall under?
The 326875 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 326875 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326875 you can contact the distributor directly for product support, shipping queries etc.
Is the 326875 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 326875 have stock available?
Authorised distributors including Avnet America, Heilind Electronics, Powell Electronics, TTI Europe and element14 have stock available or on a lead time for 326875.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326875 often in real-time on the comparison pages.
What if I can't find stock of 326875?
You can fill out our help required form which you can use to request a quote for 326875 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.