Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Copper |
---|---|
Insulation Material | Nylon |
Insulation Sleeve Material | Copper |
Weight per Piece | .411g |
Color | Yellow - Translucent |
Plating Material | Tin |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | 26 â 22AWG, 202 â 810CMA, .12 â .4mm² |
Wire Insulation Diameter (Max) | 2.08mm, .082in |
Overall Length | 22.61mm |
Government Qualified | No |
Military Category | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Discrete Wire Type | Stranded |
Product Type | Splice |
Splice Type | Butt Splice |
Serrated | Yes |
Support Style | Insulation Support |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 105°C |
Terminal, Butt Splice, Yellow | Newark Electronics |
PIDG Splice Terminal 22-26AWG 22.61mm Tin Loose Piece | Avnet America |
TERMINAL, BUTT SPLICE, YELLOW | element14 |
SPLICE BUTT PIDG 26-22 Splice Type: Butt Splice Wire Size: 26 â 22 AWG Wire Size: .12 â .4 mm² Sealable: No Splice Features: Serrated Butt Splice 26 â 22 AWG .12 â .4 mm² | Pidg Butt Splice | Part Number: 8-323994-2 | Internal Number: 8-323994-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Insulator Colour | Yellow |
---|---|
Product Range | PIDG Series |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.4mm² |
Insulator Material | Nylon (Polyamide) |
Connector Type | Butt Splice |
Where can I find additional details, specifications and documents for a 8-323994-2?
Additional datasheets, footprints and schematics for 8-323994-2 are listed on our Part Details page. You can also find images and similar parts to 8-323994-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-323994-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-323994-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-323994-2 fall under?
The 8-323994-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 8-323994-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-323994-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-323994-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-323994-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TE Store and Farnell have stock available or on a lead time for 8-323994-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-323994-2 often in real-time on the comparison pages.
What if I can't find stock of 8-323994-2?
You can fill out our help required form which you can use to request a quote for 8-323994-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.