Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.84
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.67
|
83
in stock
|
Buy Now | |
Rapid Electronics
from US$1.73
|
83
in stock
|
Buy Now | |
Chip One Stop
from US$1.18
|
83
in stock
|
Buy Now | |
Distrelec
from US$1.09
|
83
in stock
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
RS Americas
from US$0.71
|
-
|
Buy Now | |
TE Store
from US$1.15
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Weight per Piece | .468g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Stripe Color | Blue |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Overall Length | .74in, 18.8mm |
Wire Insulation Diameter | .031 – .055in, .787 – 1.397mm |
Wire Size | 475CMA, .1 – .41mm², 24AWG |
Stud Diameter | .171in, 4.34mm |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | .055in, 1.397mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1 |
Support Style | Insulation Restriction |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | #8, M4 |
Shape Description | RING-041 |
Insulated | Yes |
Operating Temperature Range | 105°C, 221°F |
Terminals Nyl-Ring 24Awg Yl/Bl #8 M4+ |Amp Te Connectivity 2-323916-3 | Newark Electronics |
Terminals NYL-RING 24AWG YL/BL #8 M4+ | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 0.41mm2 | Distrelec |
Ring Tongue Terminal 24AWG 19.94mm 6.35mm Tin Loose Piece | Avnet America |
Terminal, PIDG, R Ir 24 8 | TE Connectivity 2-323916-3 | RS Americas |
TERMINAL,PIDG R IR 24 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 24 AWG Wire Size: 475 CMA Stud Size: M4 Stud Diameter: 4.34 mm Closed Ring Tongue Terminal 24 AWG 475 CMA M4 | Pidg Ring Tongue Terminal | Part Number: 2-323916-3 | Internal Number: 2-323916-3 | 4.34 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-323916-3?
Additional datasheets, footprints and schematics for 2-323916-3 are listed on our Part Details page. You can also find images and similar parts to 2-323916-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-323916-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-323916-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-323916-3 fall under?
The 2-323916-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-323916-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-323916-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-323916-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-323916-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-323916-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-323916-3 often in real-time on the comparison pages.
What if I can't find stock of 2-323916-3?
You can fill out our help required form which you can use to request a quote for 2-323916-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.