Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0052922-0,
F34670-000 |
Prices starting from US$0.55
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.87 |
No stock
|
Buy Now | |
Heilind Electronics | US$0.84 |
23,262
|
Buy Now | |
Heilind Electronics Asia | US$0.84 |
4,649
|
Buy Now | |
TE Store | US$0.90 |
2,999
|
Buy Now | |
Chip One Stop | US$0.93 |
4
|
Buy Now | |
Newark Electronics | US$0.84 |
-
|
Buy Now | |
Avnet America | US$0.55 |
-
|
Buy Now | |
RS Americas | US$0.64 |
-
|
Buy Now | |
element14 | US$0.59 |
-
|
Buy Now | |
Boersig | US$0.66 |
-
|
Buy Now | |
Distrelec | US$0.80 |
-
|
Buy Now |
Plating Material | Tin, Phosphor Bronze |
---|---|
Inspection Slot | No |
Stripe Color | Yellow |
Insulation Sleeve Color | Yellow |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Stud Diameter | 2.84mm, .112in |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | 202 – 810CMA, .12 – .4mm², 26 – 22AWG |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Tongue Thickness | .0197in, .5mm |
Overall Length | 17.7mm, .695in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Loose Piece |
Sealable | No |
Insulated | Yes |
Support Style | Insulation Support |
Shape Description | SPADE-028 |
Stud Size | M2.5, #4 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG SPR SPD 26-22 4 | Heilind Electronics |
TERMINAL,PIDG SPR SPD 26-22 4 Spade Terminal Type: Spring Spade Terminal Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Wire Size: 202 – 810 CMA Stud Size: M2.5 #4 Spring Spade Terminal 26 – 22 AWG .12 – .4 mm² 202 – 810 CMA | Pidg Long Spring Spade Tongue Terminal | Part Number: 52922 | Internal Number: 52922 | Alias Number: AMPS-0-0052922-0 | TE Connectivity | TE Store |
Terminals Pidg Ss Spad 26-22 4 |Amp Te Connectivity 52922 | Newark Electronics |
Spring Spade Terminal 22-26AWG 17.65mm 5.16mm Tin Loose Piece | Avnet America |
Terminal, PIDG, Spr Spd 26-22 4 | TE Connectivity 52922 | RS Americas |
TERMINAL, SPADE/FORK, #4, CRIMP, YELLOW | element14 |
TE Connectivity - AMP TERMINAL,PIDG SPR SPD 26-22 4 | Distrelec |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Stud Size - Imperial | 4 |
Stud Size - Metric | M2.5 |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 22AWG |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Yellow |
Where can I find additional details, specifications and documents for a 52922?
Additional datasheets, footprints and schematics for 52922 are listed on our Part Details page. You can also find images and similar parts to 52922 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52922 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52922 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52922 fall under?
The 52922 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52922 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52922 you can contact the distributor directly for product support, shipping queries etc.
Is the 52922 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52922 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Chip One Stop and Newark Electronics have stock available or on a lead time for 52922.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52922 often in real-time on the comparison pages.
What if I can't find stock of 52922?
You can fill out our help required form which you can use to request a quote for 52922 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.