Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
1,310
in stock
|
Buy Now | |
TE Store
from US$0.88
|
9,956
in stock
|
Buy Now | |
element14
from US$0.85
|
1,189
in stock
|
Buy Now | |
Farnell
from US$0.58
|
1,189
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
1,035
in stock
|
Buy Now | |
Electro Enterprises
from US$0.64
|
329
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
195
in stock
|
Buy Now | |
Rapid Electronics
from US$0.90
|
195
in stock
|
Buy Now | |
Chip One Stop
from US$0.89
|
195
in stock
|
Buy Now | |
Distrelec
from US$0.75
|
195
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now | |
Boersig
from US$0.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .362g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | .093in, 2.36mm |
Wire Size | 320 – 1290CMA, .2 – .517mm², 24 – 20AWG |
Wire Insulation Diameter | .04 – .1in, 1.02 – 2.54mm |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 2.54mm, .1in |
Overall Length | 14.96mm, .589in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | RING-041 |
Terminal Features | Sheared |
Stud Size | #2, M2 |
Support Style | Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Barrel Type | Closed Barrel |
Operating Temperature Range | 550°F, 288°C |
TERMINAL,PIDG R 24-20 2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 24 – 20 AWG Wire Size: .2 – .517 mm² Wire Size: 320 – 1290 CMA Stud Size: #2 M2 Closed Ring Tongue Terminal 24 – 20 AWG .2 – .517 mm² 320 – 1290 CMA | Pidg Ring Tongue Terminal | Part Number: 329636 | Internal Number: 329636 | TE Connectivity | TE Store |
Ring Terminal PIDG 24-20AWG Natural M2 | RS |
TERMINAL, RING TONGUE, #2, NATRL, 20AWG | element14 |
Ring Tongue Terminal 20-24AWG 14.96mm 4.06mm Tin Loose Piece | Avnet America |
Terminals Pidg Ring 24-20 2 Rohs Compliant: Yes |Amp Te Connectivity 329636 | Newark Electronics |
Terminals PIDG RING 24-20 2 | Rapid Electronics |
TE Connectivity - AMP Wire Terminal 0.517mm2 | Distrelec |
PIDG 24-20 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Terminal, PIDG, R 24-20 2 | TE Connectivity 329636 | RS Americas |
Where can I find additional details, specifications and documents for a 329636?
Additional datasheets, footprints and schematics for 329636 are listed on our Part Details page. You can also find images and similar parts to 329636 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 329636 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 329636 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 329636 fall under?
The 329636 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 329636 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 329636 you can contact the distributor directly for product support, shipping queries etc.
Is the 329636 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 329636 have stock available?
Authorised distributors including TE Store, RS, element14, Farnell and Avnet America have stock available or on a lead time for 329636.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 329636 often in real-time on the comparison pages.
What if I can't find stock of 329636?
You can fill out our help required form which you can use to request a quote for 329636 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.