Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.50
|
861
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
861
in stock
|
Buy Now | |
Distrelec
from US$0.42
|
861
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
780
in stock
|
Buy Now | |
element14
from US$0.32
|
780
in stock
|
Buy Now | |
Farnell
from US$0.39
|
780
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
Boersig
from US$0.35
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .23g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 202 – 810CMA, .12 – .4mm², 26 – 22AWG |
Overall Length | 13.36mm, .526in |
Wire Insulation Diameter (Max) | .082in, 2.083mm |
Wire Insulation Diameter | .05 – .082in, 1.27 – 2.083mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .138in, 3.51mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 1000 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Stud Size | #0 |
Support Style | Insulation Support |
Shape Description | RING-041 |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminals PIDG RING 26-22 0 | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 0.4mm2 | Distrelec |
Terminal, Ring Tongue, #0, Ylw, 22Awg Rohs Compliant: Yes |Amp Te Connectivity 321013 | Newark Electronics |
TERMINAL, RING TONGUE, #0, YLW, 22AWG | element14 |
RING TERMINAL, 26-22AWG, PIDG, 0 | RS |
Ring Tongue Terminal 22-26AWG 13.34mm 3.56mm Tin Loose Piece | Avnet America |
PIDG SERinsulated Tin Plated Crimp Ring Term,1.68mm Stud Size,26 to 22AWG, Yellow | TE Connectivity 321013 | RS Americas |
Where can I find additional details, specifications and documents for a 321013?
Additional datasheets, footprints and schematics for 321013 are listed on our Part Details page. You can also find images and similar parts to 321013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321013 fall under?
The 321013 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321013 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321013 you can contact the distributor directly for product support, shipping queries etc.
Is the 321013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321013 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 321013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321013 often in real-time on the comparison pages.
What if I can't find stock of 321013?
You can fill out our help required form which you can use to request a quote for 321013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.